EN
  • EN
  • DE

SST39WF1602-90-4I-MBQE

Part No SST39WF1602-90-4I-MBQE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT PARALLEL 48WFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 90 ns 48-WFBGA (6x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (1M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 40µs
Access Time 90 ns
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-WFBGA
Supplier Device Package 48-WFBGA (6x4)
Base Product Number SST39WF1602
Standard Package 666
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1254247-SST39WF1602-90-4I-MBQE
Ultra Librarian 3D Model Ultra Librarian SST39WF1602-90-4I-MBQE CAD Model

Description

Microchip Technology SST39WF1602-90-4I-MBQE Flash Memory

The SST39WF1602-90-4I-MBQE is a high-performance, dual-bank, 16-Mbit Flash memory device designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This non-volatile memory chip offers a versatile storage solution for a wide range of applications, including consumer electronics, networking, industrial, and automotive systems.

Key Features

  • Memory Size: 16 Mbit (2M x 8-bit)
  • Speed: Access time of 90 nanoseconds, enabling fast read operations.
  • Operating Voltage: Ranges from 2.7V to 3.6V, providing compatibility with low-voltage systems and ensuring energy efficiency.
  • Temperature Range: Industrial-grade with an operating temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Dual Bank: Features two independent 8-Mbit memory banks, allowing for simultaneous read and write operations, which can be beneficial for tasks such as real-time code updating.
  • Endurance: Offers high endurance with at least 100,000 erase/program cycles per sector, ensuring a long operational lifespan.
  • Data Retention: Guarantees data retention for a minimum of 20 years, providing secure and persistent storage over time.
  • Package: Available in a 48-lead TSOP package, which is suitable for compact PCB designs.

Advanced Capabilities

The SST39WF1602-90-4I-MBQE incorporates advanced features such as sector erase and block erase options, making it highly flexible for different programming needs. The device supports a SuperFlash® technology that ensures low power consumption and superior reliability.

Applications

With its robust design and versatile features, the SST39WF1602-90-4I-MBQE is ideal for use in a variety of applications, including:

  • Embedded systems
  • Telecommunications equipment
  • Consumer electronics
  • Automotive control units
  • Industrial control systems

Microchip Technology's commitment to quality ensures that the SST39WF1602-90-4I-MBQE Flash memory device is a reliable and efficient choice for designers seeking a high-capacity and durable memory solution.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5217

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess