The SST39VF800A-90-4I-C1QE is a high-performance flash memory device from Microchip Technology, designed to offer a reliable and flexible storage solution for a wide range of applications. This 8-Megabit CMOS Multi-Purpose Flash Plus device is organized as 512K x16 and utilizes a split-gate cell design and thick-oxide tunneling injector for superior reliability and manufacturability.
Key Features
- Memory Size: 8 Mbit (512K x 16)
- Speed: 90ns access time, providing a fast read capability which is crucial for high-performance applications.
- Operating Voltage: 2.7V to 3.6V, making it suitable for low-power operations in battery-powered devices.
- Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
- Endurance: The device offers a minimum of 100,000 cycles, ensuring long-term reliability for applications that require frequent data updates.
- Data Retention: Guarantees data retention for a minimum of 20 years, providing a stable and durable storage solution.
- Programming: Supports byte and word programming, allowing for flexible data management and updates.
- Erase Capability: Sector and block erase options, with a uniform sector size of 2K words, facilitating efficient memory management and utilization.
- Package: Offered in a 48-lead TSOP (Type I) package, which is conducive for space-constrained applications.
Applications
The SST39VF800A-90-4I-C1QE is ideal for a variety of applications that require high-speed, non-volatile memory storage. These include digital consumer electronics, embedded control, automotive electronics, telecommunications, networking, and industrial systems. Its robust design and reliability make it a preferred choice for applications where data integrity and device longevity are paramount.
Ordering Information
The product is available under the part number SST39VF800A-90-4I-C1QE and can be ordered directly from Microchip Technology or authorized distributors. For detailed product specifications and ordering information, please refer to the official Microchip Technology website or contact their sales representatives.