EN
  • EN
  • DE

SST39VF800A-70-4I-V-CZ132

Part No SST39VF800A-70-4I-V-CZ132
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 8MBIT PARALLEL / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (512K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Base Product Number SST39VF800
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254307-SST39VF800A-70-4I-V-CZ132
Ultra Librarian 3D Model Ultra Librarian SST39VF800A-70-4I-V-CZ132 CAD Model

Description

The SST39VF800A-70-4I-V-CZ132 is a high-quality, reliable flash memory device from Microchip Technology, designed to provide flexible and durable storage solutions for a wide range of applications. This NOR Flash memory chip is part of Microchip's SST39 series and is known for its robustness and high performance.

Key Features:

  • Memory Size: The device offers a substantial storage capacity of 8 Mbit, which is suitable for storing firmware, boot code, and other critical data that requires quick and reliable access.
  • Memory Organization: It features a memory arrangement of 512K x 16, providing an optimal balance between data width and storage size for efficient data handling and retrieval.
  • Speed: This flash memory operates at a speed of 70ns, ensuring fast read times that are essential for applications where quick data access is critical.
  • Operating Temperature: The device is designed to operate within an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environmental conditions.
  • Interface Type: It utilizes a parallel interface, which allows for simple integration with a wide variety of microcontrollers and processors, providing a straightforward communication channel for data transfer.
  • Supply Voltage: The SST39VF800A-70-4I-V-CZ132 operates at a voltage range of 2.7V to 3.6V, accommodating various system power requirements and ensuring energy-efficient operation.
  • Packaging: Encased in a 48-LVDIP (Low Profile Very Thin Dual In-line Package), this device is designed for easy mounting on printed circuit boards, contributing to its versatility in different system designs.

Applications:

Due to its robustness and high-speed performance, the SST39VF800A-70-4I-V-CZ132 is ideally suited for a variety of applications, including but not limited to:

  • Embedded systems
  • Networking and telecommunications equipment
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

With its combination of performance, reliability, and versatility, the SST39VF800A-70-4I-V-CZ132 from Microchip Technology is an excellent choice for designers and engineers looking to implement a solid-state storage solution in their products.

You May Also Be Interested in

Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess