The SST39VF512-70-4C-WHE from Microchip Technology is a high-performance, 512 Kbit (64K x8) CMOS Multi-Purpose Flash (MPF) memory device. Designed with versatility in mind, this non-volatile memory chip offers a wide range of features and benefits that make it ideal for a variety of applications in the embedded systems market.
Key Features:
- Memory Size: 512 Kbit (64K x8 bits)
- Access Time: 70ns, enabling quick data access and contributing to the overall system speed.
- Operating Voltage Range: 4.5V to 5.5V, providing compatibility with standard 5V systems.
- Endurance: 100,000 cycles, ensuring reliable performance over the product's lifespan.
- Data Retention: Minimum of 100 years, offering long-term data storage without the need for power.
- Temperature Range: Operating temperatures between 0°C and 70°C, suitable for commercial-grade applications.
- Package: 32-lead TSOP (Type I).
Performance Advantages:
The SST39VF512-70-4C-WHE is designed for high reliability and endurance. It features sector-erase and block-erase capabilities, allowing for flexible erasure options that can be tailored to specific application needs. Additionally, the chip supports byte-programming and has a fast erase and word-program capability, which simplifies the integration into the design process.
Applications:
Due to its robust design and flexible features, the SST39VF512-70-4C-WHE is suitable for a wide array of applications. It is commonly used in embedded systems, telecommunications, automotive electronics, and industrial control systems. Its reliability and long data retention make it an excellent choice for firmware storage, boot code, parameter settings, and data logging.
About Microchip Technology:
Microchip Technology is a leading provider of smart, connected, and secure embedded control solutions. Their easy-to-use development tools and comprehensive product portfolio enable customers to create optimal designs which reduce risk while lowering total system cost and time to market. The SST39VF512-70-4C-WHE is a testament to their commitment to quality and innovation in the field of non-volatile memory solutions.