EN
  • EN
  • DE

SST39VF402C-70-4I-EKE

Part No SST39VF402C-70-4I-EKE
Manufacturer Microchip Technology
Catalog Flash
Description 4 Mbit (x16) Multi-Purpose Flash Plus | IC FLASH 4M PARALLEL 48TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (256K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10μs
Access Time 70ns
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Family Part Number SST39VF402C
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1259941-SST39VF402C-70-4I-EKE
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST39VF402C-70-4I-EKE CAD Model

Description

Microchip Technology's SST39VF402C-70-4I-EKE Flash Memory

The SST39VF402C-70-4I-EKE is a high-quality, reliable flash memory device manufactured by Microchip Technology, a leading provider in the semiconductor industry. Designed for a broad range of applications, this 4 Mbit (512K x 8) flash memory chip offers a versatile combination of performance, durability, and cost-effectiveness, making it an ideal storage solution for embedded systems.

Key Features:

  • Memory Size: 4 Mbit (512K x 8)
  • Interface Type: Parallel
  • Operating Temperature Range: -40°C to +85°C (Industrial Grade)
  • Access Time: 70 ns
  • Supply Voltage: 2.7V to 3.6V
  • Package: 32-LD TSOP
  • Endurance: 100,000 cycles
  • Data Retention: Minimum of 20 years

This device offers a fast read access time of 70 nanoseconds, which ensures swift retrieval of data when speed is a critical factor. The SST39VF402C-70-4I-EKE operates within a wide voltage range of 2.7V to 3.6V, accommodating various power supply conditions and contributing to its flexibility in different system designs.

One of the standout features of this flash memory is its industrial-grade temperature range, which allows it to perform reliably in extreme environments, from as low as -40°C up to +85°C. This robustness makes it suitable for demanding applications such as automotive electronics, industrial control systems, and outdoor telecommunications infrastructure.

Furthermore, the SST39VF402C-70-4I-EKE boasts an impressive endurance of 100,000 write cycles and a data retention period of at least 20 years, underscoring its durability and longevity. The 32-lead Thin Small Outline Package (TSOP) ensures a compact footprint, enabling designers to save space on their printed circuit boards (PCBs).

Overall, the SST39VF402C-70-4I-EKE flash memory from Microchip Technology is a dependable and cost-effective choice for designers who require a non-volatile storage solution that does not compromise on performance or durability.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Micron Technology Inc.
Need more? Email Us
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
STMicroelectronics
Need more? Email Us
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess