EN
  • EN
  • DE

MSP430F1101AIDGV

Part No MSP430F1101AIDGV
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430x1xx
Packaging Tube
Core Processor MSP430
Core Size 16-Bit
Speed 8MHz
Peripherals POR, WDT
Number of I/O 14
Program Memory Size 1KB (1K x 8 + 256B)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters Slope A/D
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TVSOP
Win Source Part Number 1227251-MSP430F1101AIDGV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F1101
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MSP430F1101AIDGV CAD Model

Description

Overview of the MSP430F1101AIDGV Microcontroller

The MSP430F1101AIDGV is a highly integrated microcontroller unit (MCU) from Texas Instruments, designed for low-power and high-performance applications. This MCU is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile feature set, making it an ideal solution for battery-powered and energy-sensitive devices across a broad range of industries.

Key Features

  • Low Power Consumption: The MSP430F1101AIDGV is designed with a power-saving architecture that includes five low-power modes. This allows for a significant reduction in power usage during idle periods, thereby extending battery life in portable applications.
  • 16-Bit RISC Architecture: The device operates with a 16-bit RISC CPU, providing a balanced combination of speed and power efficiency. This ensures smooth and fast execution of instructions for a variety of tasks.
  • Integrated Digital and Analog Peripherals: The MCU comes equipped with a range of built-in peripherals, including digital I/O ports, an 8-channel 10-bit analog-to-digital converter (ADC), and a versatile 16-bit timer, which can be used for various timing and pulse generation tasks.
  • On-Chip Memory: It contains 1KB of Flash memory and 128B of RAM, offering sufficient space for application code and data storage without the need for external memory components, thus reducing system complexity and cost.
  • Wide Operating Voltage Range: The MSP430F1101AIDGV operates over a wide voltage range of 1.8V to 3.6V, accommodating various power supply configurations and ensuring compatibility with both 3V and lower voltage systems.

Package and Temperature Range

The MSP430F1101AIDGV is available in a small-outline integrated circuit (SOIC) package, which is suitable for space-constrained applications. The device is designed to operate over an industrial temperature range, making it reliable in environments with extreme temperature variations.

Applications

With its robust feature set and low-power operation, the MSP430F1101AIDGV is ideal for a multitude of applications including but not limited to:

  • Portable medical devices
  • Wireless sensors and sensor networks
  • Energy management systems
  • Industrial control systems
  • Smart meters

Overall, the MSP430F1101AIDGV from Texas Instruments is a compelling choice for designers looking to optimize their systems for energy efficiency without compromising on performance and functionality.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2068 $51.3088
39+ $2.6312 $102.6168
59+ $2.5490 $150.3910
82+ $2.4667 $202.2694
105+ $2.3845 $250.3725
141+ $2.1378 $301.4298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess