EN
  • EN
  • DE

SST39VF3201C-70-4I-EKE

Part No SST39VF3201C-70-4I-EKE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 32M PARALLEL 48TSOP / 32 Mbit (x16) Multi-Purpose Flash Plus
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 32Mb (2M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10μs
Access Time 70ns
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Part Number Series SST39VF3201C
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806256-SST39VF3201C-70-4I-EKE
Ultra Librarian 3D Model Ultra Librarian SST39VF3201C-70-4I-EKE CAD Model

Description

Product Overview: SST39VF3201C-70-4I-EKE

The SST39VF3201C-70-4I-EKE is a high-quality, reliable flash memory device from Microchip Technology, designed to provide flexible and durable storage solutions for a wide range of applications. This non-volatile memory product is a member of the 39 Series Flash family, which is known for its high performance and endurance.

Key Features

  • Memory Size: The device offers a substantial storage capacity of 32 Mbit (4M x 8-bit), making it suitable for storing firmware, boot code, and other critical data.
  • Speed: With an access time of 70 ns, it provides swift data access, ensuring efficient operation and quick read capabilities for embedded systems.
  • Interface: The parallel interface allows for easy integration with a wide variety of microcontrollers and processors, providing a straightforward connection for data transfer.
  • Operating Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme environmental conditions, making it suitable for industrial and automotive applications.
  • Supply Voltage: Operating at a voltage range of 2.7V to 3.6V, the SST39VF3201C-70-4I-EKE is optimized for low-power applications.
  • Package: Housed in a 48-lead TSOP (Thin Small Outline Package), it offers a compact footprint for space-constrained designs.
  • Endurance: The device is rated for a minimum of 100,000 erase and program cycles, ensuring long-term reliability for applications that require frequent data updates.
  • Data Retention: It provides a minimum data retention period of 20 years, offering a stable storage solution over extended periods.

Applications

The SST39VF3201C-70-4I-EKE is versatile and can be used in various applications, including:

  • Embedded Systems
  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunications Infrastructure
  • Consumer Electronics
  • Medical Devices
  • Internet of Things (IoT) Devices

With its robust design and comprehensive feature set, the SST39VF3201C-70-4I-EKE from Microchip Technology is an excellent choice for designers looking for a dependable flash memory solution that can withstand the rigors of demanding applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4063 $54.0630
23+ $4.4360 $102.0280
35+ $4.2973 $150.4055
49+ $4.1587 $203.7763
63+ $4.0201 $253.2663
84+ $3.6042 $302.7528
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess