Product Overview: SST39VF3201B-70-4I-B3KE
Manufacturer: Microchip Technology
The SST39VF3201B-70-4I-B3KE is a high-performance, CMOS Multi-Purpose Flash (MPF) memory device from Microchip Technology's renowned product line. This non-volatile memory chip offers a storage capacity of 32 Mbit, which is well-suited to a wide range of applications that require reliable and durable data storage solutions.
Key Features
- Memory Size: 32 Mbit (4M x 8-bit)
- Interface Type: Parallel
- Access Time: 70ns
- Operating Temperature Range: -40°C to +85°C (Industrial grade)
- Package / Case: 48-LFBGA
- Supply Voltage: 2.7V to 3.6V
- Endurance: 100,000 cycles per sector typical
Performance and Reliability
The SST39VF3201B-70-4I-B3KE is designed for high-speed operation with an access time of 70 nanoseconds, which makes it an excellent choice for performance-intensive applications. The device also features low power consumption and supports a wide range of operating temperatures, ensuring reliability and stability across diverse environmental conditions.
Applications
With its robust feature set and high reliability, the SST39VF3201B-70-4I-B3KE is ideal for use in a variety of applications, including:
- Embedded systems
- Telecommunications
- Industrial control systems
- Medical devices
- Automotive electronics
- Gaming systems
Programming and Erasure
The device supports sector and block erase functions, as well as byte-programming for flexibility and ease of use. The superior endurance of 100,000 cycles per sector makes it a reliable choice for applications that require frequent data updates.
Quality and Support
Microchip Technology is known for its commitment to quality, and the SST39VF3201B-70-4I-B3KE is no exception. Customers can expect comprehensive technical support and the assurance of a product designed to meet the highest standards of performance and reliability.