Microchip Technology's SST39VF160A-70-4C-EK
The SST39VF160A-70-4C-EK is a high-performance, 16-Mbit Flash memory component from Microchip Technology, renowned for its reliability and versatility in a wide array of electronic applications. This NOR Flash memory device operates with a power supply voltage range of 2.7V to 3.6V, making it suitable for low-power operations in battery-powered devices.
Featuring a 70 nanosecond access time, the SST39VF160A ensures swift read operations, which is crucial for applications that require high-speed data retrieval. This makes it an excellent choice for use in embedded systems, such as microcontroller-based applications, where quick access to program code or data is necessary for optimal performance.
The device comes in a 48-pin TSOP (Thin Small Outline Package) with an 'EK' suffix, indicating its packaging type. This compact form factor is ideal for space-constrained designs, allowing designers to incorporate high-density memory into their systems without compromising on footprint.
One of the key features of the SST39VF160A-70-4C-EK is its compatibility with the industry-standard 'JEDEC' command set, which simplifies the integration process for engineers and reduces time-to-market. Furthermore, the memory is designed for high endurance, offering a minimum of 100,000 erase/write cycles per block, ensuring a long operational lifespan for products that use this Flash memory.
Additional advantages of this product include its support for sector erase and block erase functions, allowing for flexible data management and efficient use of the memory space. It also has a low power consumption mode, which significantly reduces power draw when the device is not actively being accessed.
Overall, the SST39VF160A-70-4C-EK from Microchip Technology is a robust and reliable Flash memory option for developers looking to integrate a non-volatile memory solution with fast access times and a high level of durability into their electronic designs.