EN
  • EN
  • DE

SST39VF1602C-70-4C-B3KE

Part No SST39VF1602C-70-4C-B3KE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (1M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFBGA
Supplier Device Package 48-TFBGA
Base Product Number SST39VF1602
Standard Package 480
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254282-SST39VF1602C-70-4C-B3KE
Ultra Librarian 3D Model Ultra Librarian SST39VF1602C-70-4C-B3KE CAD Model

Description

Microchip Technology SST39VF1602C-70-4C-B3KE Flash Memory

The SST39VF1602C-70-4C-B3KE is a high-performance CMOS Multi-Purpose Flash (MPF) memory device from the reputable manufacturer Microchip Technology. This flash memory product is designed to provide reliable storage solutions for a wide range of applications that require fast read and write capabilities, coupled with high endurance and low power consumption.

Key Features

  • Memory Capacity: This device offers a substantial storage capacity of 16 Mbit (2M x 8-bit), allowing ample space for firmware, boot code, and data storage.
  • Speed: It boasts a fast access time of 70 ns, facilitating quick data retrieval and enhancing overall system performance.
  • Operating Voltage: The SST39VF1602C operates within a voltage range of 2.7V to 3.6V, making it suitable for low-power applications.
  • Endurance: With a minimum of 100,000 erase and program cycles, this flash memory is built to last, ensuring data integrity and stability over an extensive period.
  • Data Retention: It offers a data retention period of at least 20 years, providing a secure and long-lasting storage solution.
  • Temperature Range: The device is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: The SST39VF1602C-70-4C-B3KE comes in a 48-LFBGA package, which is known for its compact footprint and excellent thermal performance.

Applications

Due to its versatile features, the SST39VF1602C-70-4C-B3KE is ideal for a variety of applications, including:

  • Embedded systems
  • Networking and telecommunications
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive electronics

With its combination of speed, durability, and power efficiency, the SST39VF1602C-70-4C-B3KE from Microchip Technology is a reliable choice for designers and engineers looking to integrate flash memory into their next project. Its robust design and long-term data retention make it a secure and dependable component for any application where data integrity is paramount.

You May Also Be Interested in

Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess