EN
  • EN
  • DE

SST39VF1601C-70-4I-B3KE-T

Part No SST39VF1601C-70-4I-B3KE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (1M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFBGA
Supplier Device Package 48-TFBGA (6x8)
Base Product Number SST39VF1601
Other Names SST39VF1601C-70-4I-B3KE-TCT,SST39VF1601C-70-4I-B3KE-TDKR,SST39VF1601C-70-4I-B3KE-TTR,SST39VF1601C-70-4I-B3KE-T
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254373-SST39VF1601C-70-4I-B3KE-T
Ultra Librarian 3D Model Ultra Librarian SST39VF1601C-70-4I-B3KE-T CAD Model

Description

The SST39VF1601C-70-4I-B3KE-T is a high-performance CMOS Multi-Purpose Flash (MPF) memory manufactured by Microchip Technology. With its robust design and flexible features, this memory component is well-suited for a wide range of applications, including embedded systems, telecommunications, digital consumer electronics, and automotive electronics.

Key Features

  • Memory Capacity: This device offers a substantial storage capacity of 16 Mbit (2M x 8-bit), providing ample space for firmware storage, boot code, or data logging.
  • High-Speed Read and Write: It boasts a fast read and write operation with an access time of 70 ns, ensuring swift data retrieval and storage which is critical for performance-demanding applications.
  • Low Power Consumption: Designed with power efficiency in mind, the SST39VF1601C operates with a low power consumption, making it ideal for battery-powered devices.
  • Superior Reliability: The device is known for its high reliability, with a typical endurance of 100,000 cycles and data retention of over 100 years, ensuring the safety and longevity of stored data.
  • Wide Operating Temperature Range: It can operate over an extended temperature range from -40°C to +85°C, making it suitable for use in harsh environmental conditions.
  • Flexible Sector-Erase Capability: The flash memory features sector-erase and block-erase capabilities, allowing for flexible data management and easier firmware updates.
  • TSOP-48 Package: The device comes in a 48-lead Thin Small Outline Package (TSOP), which is conducive to space-constrained applications.

Applications

The versatility of the SST39VF1601C-70-4I-B3KE-T makes it an excellent choice for various applications. It is commonly used in:

  • Embedded Control Systems
  • Telecommunication Devices
  • Automotive Electronics
  • Portable Consumer Electronics
  • Networking Hardware
  • Medical Devices

Overall, the SST39VF1601C-70-4I-B3KE-T from Microchip Technology is a reliable and efficient flash memory solution that delivers the performance and durability required for sophisticated electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1479 $53.9227
30+ $3.4035 $102.1050
46+ $3.2971 $151.6666
63+ $3.1907 $201.0141
82+ $3.0844 $252.9208
109+ $2.7653 $301.4177
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,340 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess