Microchip Technology SST39VF1601C-70-4C-B3KE Flash Memory
The SST39VF1601C-70-4C-B3KE is a high-performance CMOS Multi-Purpose Flash (MPF) memory manufactured by Microchip Technology. This device offers a reliable storage solution for a wide array of electronic applications, including embedded systems, telecommunications, digital consumer electronics, and automotive electronics. With a memory capacity of 16 Mbit, it is designed to provide ample storage for firmware, software code, and data storage.
This particular model operates with a power supply voltage range of 2.7V to 3.6V, making it suitable for low-power applications. The access time of 70ns ensures swift data retrieval, contributing to the overall efficiency and performance of the systems it is integrated into.
Key Features:
- Memory Size: 16 Mbit (2M x 8-bit)
- Interface Type: Parallel
- Operating Temperature Range: -40°C to +85°C, providing resilience in diverse environmental conditions.
- Package / Case: 48-LBGA, offering a compact footprint for space-constrained applications.
- Access Time: 70ns, facilitating quick data access.
- Supply Voltage: 2.7V to 3.6V, ideal for low-power operations.
The SST39VF1601C-70-4C-B3KE supports sector erase and block erase operations, allowing for flexible data management and efficient memory utilization. It is designed for high endurance with a minimum of 100,000 erase and program cycles per sector, ensuring longevity and reliability throughout its lifespan.
As a product of Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, the SST39VF1601C-70-4C-B3KE flash memory is backed by robust support and the company's commitment to quality. Whether you are developing advanced consumer electronics, industrial equipment, or automotive systems, this flash memory offers a versatile and dependable storage solution that can meet the rigorous demands of modern technology.