EN
  • EN
  • DE

SZMMBZ33VAWT1G

Part No SZMMBZ33VAWT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 26V 46V SC70-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 26V
Voltage - Breakdown (Min) 31.35V
Voltage - Clamping (Maximum) at Ipp 46V
Current - Peak Pulse (10/1000μs) 870mA
Power - Peak Pulse 40W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SC-70-3 (SOT323)
Part Number Series MMBZ*V
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801205-SZMMBZ33VAWT1G
Ultra Librarian 3D Model Ultra Librarian SZMMBZ33VAWT1G CAD Model

Description

The ON Semiconductor SZMMBZ33VAWT1G is a robust voltage regulator designed for electronic devices that require precise voltage control. This component is part of ON Semiconductor's extensive Zener diode product line, providing a reliable solution for voltage regulation and protection applications.

Key Features

  • Voltage Range: The SZMMBZ33VAWT1G offers a nominal Zener voltage of 33V, making it suitable for a variety of electronic circuits that operate within this voltage range.
  • Power Dissipation: With a power dissipation of 200mW, this Zener diode can handle moderate power levels, ensuring stable operation under various conditions.
  • Package: The component comes in a compact SOT-23 surface-mount package, which is ideal for space-constrained applications and allows for efficient PCB layout design.
  • Temperature Stability: The Zener voltage is stable across a wide temperature range, ensuring reliable performance even in environments with fluctuating temperatures.
  • ESD Capability: This product has excellent electrostatic discharge (ESD) immunity, providing additional protection for sensitive electronic components against sudden electrical surges.

Applications

The SZMMBZ33VAWT1G is versatile and can be used in various applications, including:

  • Voltage regulation in consumer electronics such as smartphones, tablets, and laptops.
  • Protection circuits in telecommunications equipment.
  • Power management solutions in industrial systems.
  • Automotive electronics requiring stable voltage supply.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZMMBZ33VAWT1G is no exception. It is manufactured to meet high industry standards, ensuring long-term reliability and performance. Whether used for voltage regulation, protection, or reference purposes, this Zener diode is a dependable choice for engineers and designers looking for a component from a trusted manufacturer.

You May Also Be Interested in

Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1728 $50.1120
710+ $0.1418 $100.6780
1,095+ $0.1374 $150.4530
1,505+ $0.1329 $200.0145
1,950+ $0.1285 $250.5750
2,605+ $0.1152 $300.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess