EN
  • EN
  • DE

SST39VF088-70-4C-EK

Part No SST39VF088-70-4C-EK
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193553-SST39VF088-70-4C-EK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST39VF088-70-4C-EK CAD Model

Description

Microchip Technology's SST39VF088-70-4C-EK Flash Memory

The SST39VF088-70-4C-EK is a high-performance CMOS Multi-Purpose Flash Plus (MPF) memory chip from the renowned manufacturer, Microchip Technology. This device is designed to offer both reliability and flexibility for a wide range of applications that require data storage and retrieval operations. With its robust design and advanced technology, the SST39VF088-70-4C-EK is an ideal solution for embedded systems, automotive electronics, and various other industrial applications.

Key Features

  • Memory Capacity: This device comes with a generous 8 Mbit (1M x 8-bit) memory size, allowing ample space for storing firmware, boot code, or user data.
  • Speed: With an access time of 70ns, the SST39VF088-70-4C-EK ensures swift data access, contributing to the overall performance efficiency of the system it is integrated with.
  • Operating Voltage: It operates within a voltage range of 2.7V to 3.6V, making it compatible with low-power applications and contributing to energy-saving strategies.
  • Endurance: The device boasts a minimum of 100,000 erase and program cycles, ensuring a long operational lifespan and reliability over extended periods of use.
  • Data Retention: It offers a data retention period of at least 20 years, providing a stable and reliable storage solution for critical data.
  • Temperature Range: The SST39VF088-70-4C-EK is designed to operate over an industrial temperature range, making it suitable for harsh environments.

Programming and Erasure

The SST39VF088-70-4C-EK features a sector-erase and block-erase capability, allowing for efficient memory management and flexibility in data handling. Its byte-programming feature ensures precise control over data storage, and with a typical chip erase time of 18 milliseconds, it allows for quick updates and changes to stored content.

Package and Compatibility

Encased in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, the SST39VF088-70-4C-EK is both durable and easy to integrate into a variety of circuit board layouts. Its industry-standard footprint ensures compatibility with a wide range of PCB designs and existing sockets.

In summary, the SST39VF088-70-4C-EK from Microchip Technology is a versatile and reliable flash memory chip that meets the demands of modern electronic systems, providing a secure and efficient way to manage and store critical data.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Spansion
FLASH, 16MX8, 100NS, PBGA64 / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Lowest to $8.5073
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.4156
Cypress Semiconductor Corp
NOR Flash Parallel 3V 512Mbit 32M x 16bit 110ns 64-Pin FBGA Tray
Lowest to $27.7454
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 70 ns 48-VFBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 16MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70 ns 48-TSOP
Lowest to $5.4167
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 133 MHz 24-BGA (8x6)
Lowest to $12.1662
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 90 ns 56-TSOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Lowest to $13.0573

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess