Microchip SST39VF010-90-4C-NH Flash Memory
The SST39VF010-90-4C-NH is a high-performance CMOS Multi-Purpose Flash (MPF) manufactured by Microchip Technology. This device is designed to offer a reliable and flexible storage solution for a wide array of electronic applications. With its robust design and advanced technology, the SST39VF010-90-4C-NH has become a preferred choice for embedded systems that require a non-volatile memory with fast access times and program/erase endurance.
Key Features
- Memory Size: The SST39VF010-90-4C-NH comes with a memory size of 1 Mbit, which is organized as 128K x 8 bits, providing ample space for boot code, firmware updates, and parameter storage.
- Performance: This device boasts a fast read access time of 90 ns, ensuring quick retrieval of data and efficient operation in time-sensitive applications.
- Programming: It provides a simple byte-program and chip-erase capability, which allows for easy and flexible programming. This is particularly useful for applications that need to update their firmware or store variable data.
- Endurance: With high endurance of at least 100,000 erase/program cycles, the SST39VF010-90-4C-NH ensures long-term reliability and a prolonged lifespan for the products in which it is used.
- Operating Voltage: The device operates within a voltage range of 4.5V to 5.5V, making it suitable for a wide range of power supply conditions.
- Temperature Range: It is designed to operate over an extended temperature range, making it suitable for industrial and automotive applications that may be exposed to harsh environments.
- Packaging: The SST39VF010-90-4C-NH is available in a 32-pin PLCC (Plastic Leaded Chip Carrier) package, which is known for its durability and ease of mounting on printed circuit boards.
Applications
The versatility of the SST39VF010-90-4C-NH makes it ideal for a variety of applications, including:
- Embedded control systems
- Automotive electronics
- Telecommunication devices
- Networking hardware
- Consumer electronics
With its combination of speed, reliability, and ease of integration, the SST39VF010-90-4C-NH from Microchip Technology is an excellent choice for designers and engineers looking for a dependable Flash memory solution.