SN74AHC32QPWRQ1 - Automotive Catalog Quad 2-Input Positive-OR Gates
The SN74AHC32QPWRQ1 from Texas Instruments is a high-performance, automotive-grade integrated circuit designed specifically for use in modern vehicle electronics. This device belongs to the AHC family, which is known for its low-power consumption and high-speed operation. The SN74AHC32QPWRQ1 features four independent 2-input positive-OR gates, making it a versatile component for a wide range of applications in automotive systems.
The IC is manufactured using silicon-gate CMOS technology, which ensures that it has a reduced power consumption while maintaining a high noise immunity. With an operating voltage range of 2 V to 5.5 V, the SN74AHC32QPWRQ1 is suitable for interfacing with both 3.3V and 5V systems, providing flexibility in mixed-voltage environments commonly found in automotive electronics.
The device is supplied in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, under the part number SN74AHC32QPWRQ1, which is designed for space-saving on printed circuit boards. The package is also designed to be robust, meeting the stringent requirements of the automotive industry, including resistance to thermal and mechanical stress.
Key features of the SN74AHC32QPWRQ1 include:
- Qualified for Automotive Applications
- Low Power Consumption
- Wide Operating Voltage Range: 2 V to 5.5 V
- High On-Off Output Voltage Ratio
- High Degree of Noise Immunity
- Operational Temperature Range: -40°C to 85°C
- Support for Mixed-Mode Voltage Operation
- Low Input Current of 1 µA Max
This product is ideal for automotive applications where reliable operation under harsh conditions is a must. It can be used in control units, signal processing, power management systems, and other electronic modules that require logic operations. The SN74AHC32QPWRQ1's robust design and proven technology make it a go-to choice for automotive engineers looking for a dependable logic solution.
For detailed specifications, application circuits, and additional information, please refer to the official Texas Instruments product page.