The SST39SF040P-45-4C-NH is a high-quality, reliable Flash memory device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This non-volatile memory chip is designed for applications that require data and program code storage with the flexibility of in-system reprogrammability.
Key Features
- Memory Capacity: The device offers a substantial storage capacity of 4 Megabits (512K x 8), which is suitable for storing boot code, firmware, or data logging applications.
- Performance: It boasts a fast read and write operation with an access time of 45 ns, ensuring swift data access and quick boot times for applications.
- Operating Voltage: The SST39SF040P operates at a single voltage range of 4.5V to 5.5V, which is compatible with many microcontrollers and digital systems.
- Endurance: Designed for high endurance, it can withstand a minimum of 100,000 erase and program cycles per sector, making it a reliable choice for intensive write applications.
- Temperature Range: The device operates within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments and demanding applications.
- Package: The SST39SF040P-45-4C-NH comes in a 32-pin PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint and robust physical protection.
Applications
This Flash memory chip is ideal for a wide range of applications, including:
- Embedded systems
- Boot flash for microprocessors
- Telecommunication devices
- Networking hardware
- Automotive electronics
- Industrial control systems
Conclusion
The Microchip SST39SF040P-45-4C-NH Flash memory is a versatile and durable solution for storing critical data and firmware. Its fast access times, high endurance, and wide operating temperature range make it an excellent choice for designers and engineers looking for a robust storage solution for their next project.