EN
  • EN
  • DE

SST39SF020A-55-4C-NHE

Part No SST39SF020A-55-4C-NHE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 2MBIT PARALLEL 32PLCC / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 55 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (11.43x13.97)
Base Product Number SST39SF020
Other Names SST39SF020A554CNHE
Standard Package 30
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1254231-SST39SF020A-55-4C-NHE
Ultra Librarian 3D Model Ultra Librarian SST39SF020A-55-4C-NHE CAD Model

Description

Microchip Technology's SST39SF020A-55-4C-NHE Flash Memory

The SST39SF020A-55-4C-NHE is a high-performance CMOS Multi-Purpose Flash (MPF) manufactured by Microchip Technology. It is specifically designed to meet the rigorous demands of high-speed, low-power consumption, and high reliability required in today's advanced electronic applications.

This robust flash memory device offers a storage capacity of 2 Megabits (256K x 8) and utilizes a 4.5V to 5.5V power supply, making it an ideal choice for a wide range of applications including embedded systems, telecommunications, digital consumer electronics, and automotive electronics.

Key Features:

  • High Performance: With access times as fast as 55 ns, the SST39SF020A provides the speed necessary for high-speed microprocessors and could be used in applications where fast read times are critical.
  • Flexible Sector Architecture: The device features a uniform 4 KByte sector architecture for flexible data management. This allows efficient storage of code and data, facilitating easier firmware updates and data logging.
  • Low Power Consumption: The SST39SF020A is designed for low power consumption with typical active currents of 10 mA and standby currents of 1 µA, which helps in extending the battery life of portable devices.
  • Superior Reliability: Endurance of 100,000 cycles and data retention of over 100 years ensures data integrity and reliability over the product's lifetime.
  • Compatibility: The device is fully compatible with JEDEC standards and comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is widely accepted in the industry.

Applications:

The SST39SF020A-55-4C-NHE is versatile and can be used in a variety of market segments. Its reliability and performance make it suitable for:

  • Embedded Control Systems
  • Telecommunication Devices
  • Automotive Electronics
  • Portable Consumer Electronics
  • Industrial Control Systems

With its combination of performance, power efficiency, and design flexibility, the SST39SF020A-55-4-C-NHE from Microchip Technology is a compelling choice for designers and engineers looking to incorporate reliable flash memory into their next project.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2672 $52.6720
24+ $4.3219 $103.7256
36+ $4.1868 $150.7248
50+ $4.0517 $202.5850
64+ $3.9167 $250.6688
86+ $3.5115 $301.9890
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess