EN
  • EN
  • DE

TDA18219HN/C1/S1557

Part No TDA18219HN/C1/S1557
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC TV SILICON TUNER 40HVQFN / Video IC Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 899390-TDA18219HN/C1/S1557
Ultra Librarian 3D Model Ultra Librarian TDA18219HN/C1/S1557 CAD Model

Description

The TDA18219HN/C1/S1557 is a cutting-edge silicon tuner integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This silicon tuner is specifically engineered for TV and STB (Set-Top Box) applications, providing exceptional performance and reliability for digital broadcasting reception.

Key Features

  • Wide Frequency Range: The TDA18219HN/C1/S1557 supports a broad range of frequencies, making it suitable for a variety of broadcasting standards worldwide. It is capable of receiving signals from VHF, UHF, and cable bands.
  • High Integration: This silicon tuner IC integrates several functions that typically require external components, reducing the overall system cost and simplifying the design process for manufacturers.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA18219HN/C1/S1557 helps to minimize the power usage of the end product, which is crucial for portable and energy-saving devices.
  • Excellent Reception Quality: It is equipped with state-of-the-art noise figure and phase noise characteristics, ensuring high-quality signal reception even in areas with weak signal strength or in the presence of interference.

Applications

The versatility of the TDA18219HN/C1/S1557 makes it an ideal choice for a wide range of applications, including:

  • Television sets (TVs)
  • Digital Set-Top Boxes (STBs)
  • Personal Video Recorders (PVRs)
  • PC TV

Technical Specifications

The TDA18219HN/C1/S1557 comes with a host of technical specifications that underscore its performance:

  • Supply voltage: 3.3V
  • Low phase noise for improved carrier-to-noise ratio
  • AGC (Automatic Gain Control) for a stable output level

With its robust design, the TDA18219HN/C1/S1557 ensures seamless integration into modern digital broadcasting systems, providing manufacturers and consumers with a reliable and high-performance solution for TV and STB applications.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4405 $58.5720
58+ $2.0028 $116.1624
90+ $1.9404 $174.6360
124+ $1.8780 $232.8720
160+ $1.8157 $290.5120
213+ $1.6274 $346.6362
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess