EN
  • EN
  • DE

HMA84GR7AFR4N-TF

Part No HMA84GR7AFR4N-TF
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2133P 4Gx72 ECC Reg/RDIMM 2Rx4 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947112-HMA84GR7AFR4N-TF
Series *
Ultra Librarian 3D Model Ultra Librarian HMA84GR7AFR4N-TF CAD Model

Description

The HMA84GR7AFR4N-TF is a 32GB DDR4 ECC Registered DIMM manufactured by Hynix Semiconductor. This memory module is designed for servers and workstations that require high capacity, reliability, and error correction capabilities. The "TF" likely designates a specific speed or timing configuration within the DDR4 standard.

Applications:

  • Servers
  • Workstations
  • High-performance computing (HPC) systems
  • Data centers
  • Virtualization platforms

Features:

  • 32GB Capacity: Provides large memory space for demanding applications
  • DDR4 Technology: Offers faster speeds and lower power consumption compared to previous DDR generations
  • ECC (Error Correcting Code): Detects and corrects single-bit errors, enhancing data integrity
  • Registered DIMM: Includes a register between the memory controller and the DRAM chips, improving signal integrity and allowing for higher module capacity
  • High Speed: Specified by the DDR4 standard, offering fast data transfer rates.
  • Low Voltage: Operates at a lower voltage (typically 1.2V) for improved energy efficiency.

Benefits:

  • Increased System Performance: Higher memory capacity and faster speeds improve application responsiveness.
  • Improved Reliability: ECC protects against data corruption, ensuring system stability.
  • Enhanced Scalability: Registered DIMMs allow for larger memory configurations.
  • Reduced Power Consumption: DDR4 technology minimizes energy usage.
  • Suitable for demanding server and workstation applications.

Additional Details:

The HMA84GR7AFR4N-TF adheres to the DDR4 JEDEC standards. Specific timing parameters (CAS latency, RAS to CAS delay, etc.) are defined in the Hynix datasheet. Compatibility with the target system's motherboard and CPU is crucial; the motherboard must support DDR4 ECC Registered DIMMs. Installation requires proper seating of the module in the DIMM slot, ensuring correct alignment and locking mechanisms are engaged.

You May Also Be Interested in

SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess