EN
  • EN
  • DE

SST39SF010A-55-4I-WHE-T

Part No SST39SF010A-55-4I-WHE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 1MBIT PARALLEL 32TSOP / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 55 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-TFSOP (0.488", 12.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number SST39SF010
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254352-SST39SF010A-55-4I-WHE-T
Ultra Librarian 3D Model Ultra Librarian SST39SF010A-55-4I-WHE-T CAD Model

Description

Microchip Technology's SST39SF010A-55-4I-WHE-T Flash Memory

The SST39SF010A-55-4I-WHE-T is a high-quality, reliable flash memory device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This memory chip is designed to offer a flexible and economical storage solution for a wide range of applications.

Key Features

  • Memory Size: The device provides a storage capacity of 1 Megabit (128K x 8), allowing ample space for firmware storage, boot code, or data logging.
  • Performance: With an access time of 55 nanoseconds, it ensures swift data access, contributing to the overall performance of the system it is integrated with.
  • Single Voltage Read and Write Operations: It operates at a single voltage range of 4.5V to 5.5V, simplifying power supply requirements.
  • Endurance: The SST39SF010A-55-4I-WHE-T is rated for a minimum of 100,000 erase/write cycles, ensuring longevity and reliability for applications that require frequent data updates.
  • Temperature Range: This device is designed to operate within the industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.
  • Package: It comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, providing a compact footprint and robust physical construction.
  • Superior Data Retention: Data retention is rated at a minimum of 100 years, ensuring the safety and integrity of your data over an extended period.

Applications

The SST39SF010A-55-4I-WHE-T is versatile and can be used in various applications, including:

  • Embedded systems
  • Telecommunications
  • Industrial control systems
  • Medical devices
  • Consumer electronics

Conclusion

Microchip Technology's SST39SF010A-55-4I-WHE-T flash memory is an excellent choice for designers and engineers looking for a dependable and cost-effective non-volatile memory solution. Its robustness, coupled with high performance and endurance, ensures it meets the requirements of a broad spectrum of applications, maintaining data integrity and system reliability.

You May Also Be Interested in

Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess