EN
  • EN
  • DE

SG73P1ETTP7502F

Part No SG73P1ETTP7502F
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description RES 75K OHM 1% 1/5W 0402
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 75 kOhms
Tolerance ±1%
Power (Watts) 0.2W, 1/5W
Composition Thick Film
Features Automotive AEC-Q200, Pulse Withstanding
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Case / Package 0402 (1005 Metric)
Supplier Device Package 0402
Size / Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max) 0.016" (0.40mm)
Number of Terminations 2
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1587540-SG73P1ETTP7502F
Ultra Librarian 3D Model Ultra Librarian SG73P1ETTP7502F CAD Model

Description

N

You May Also Be Interested in

Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess