EN
  • EN
  • DE

SST39LF802C-55-4C-B3KE-T

Part No SST39LF802C-55-4C-B3KE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 8MBIT PARALLEL 48TFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TFBGA (6x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (512K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 55 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFBGA
Supplier Device Package 48-TFBGA (6x8)
Base Product Number SST39LF802
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254305-SST39LF802C-55-4C-B3KE-T
Ultra Librarian 3D Model Ultra Librarian SST39LF802C-55-4C-B3KE-T CAD Model

Description

Microchip Technology SST39LF802C-55-4C-B3KE-T Flash Memory

The SST39LF802C-55-4C-B3KE-T is a high-performance CMOS Multi-Purpose Flash (MPF) memory chip manufactured by Microchip Technology. This non-volatile memory device offers a storage capacity of 8 Megabits and utilizes a flexible 4.5V to 5.5V power supply, making it suitable for a wide array of applications where reliable data storage is essential.

This flash memory is designed with Microchip's proprietary, high-performance CMOS SuperFlash technology, which provides the device with excellent endurance and reliability. The SST39LF802C-55-4C-B3KE-T features a fast read access time of 55 ns, ensuring swift retrieval of data, which is crucial for time-sensitive applications.

One of the key advantages of this product is its Sector-Erase and Block-Erase capabilities, which allow for efficient memory management and flexibility when updating stored data. Furthermore, the chip supports Auto Address Increment (AAI) programming, significantly reducing programming time compared to traditional methods.

The SST39LF802C-55-4C-B3KE-T comes in a 48-lead TSOP package, which is widely used in the industry and is known for its space-saving characteristics. Its temperature range of -40°C to +85°C makes it robust enough for use in environments that experience extreme variations in temperature.

Applications for this flash memory include but are not limited to digital cameras, MP3 players, gaming devices, and other consumer electronics that require high-density, reliable flash memory. Additionally, it is ideal for industrial and automotive applications where long-term data retention and endurance are critical.

Microchip Technology provides support and extensive documentation for the SST39LF802C-55-4C-B3KE-T, ensuring that developers can integrate the memory device into their designs with ease. With its combination of performance, reliability, and flexibility, this product is an excellent choice for designers looking to utilize high-quality flash memory in their next project.

You May Also Be Interested in

Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess