EN
  • EN
  • DE

SST39LF200A-45-4C-EKE

Part No SST39LF200A-45-4C-EKE
Manufacturer Microchip Technology
Catalog Flash
Description 2 Mbit / 4 Mbit / 8 Mbit (x16) Multi-Purpose Flash | IC FLASH 2M PARALLEL 48TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (128K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 20μs
Access Time 45ns
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Family Part Number SST39LF200A
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1259853-SST39LF200A-45-4C-EKE
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST39LF200A-45-4C-EKE CAD Model

Description

Microchip Technology's SST39LF200A-45-4C-EKE Flash Memory

The SST39LF200A-45-4C-EKE is a high-performance CMOS Multi-Purpose Flash (MPF) memory chip from the renowned manufacturer, Microchip Technology. This device is specifically designed to meet the rigorous demands of modern electronics, offering a reliable and flexible storage solution for a wide range of applications.

Key Features

  • Memory Capacity: The SST39LF200A offers a substantial storage capacity of 2 Mbit (256K x 8), making it suitable for storing boot code, firmware, or other critical data that requires quick and reliable access.
  • Speed: With an access time of 45 ns, this flash memory provides fast read operations, ensuring efficient performance for time-sensitive applications.
  • Voltage Range: Operating at a voltage range of 2.7V to 3.6V, it is optimized for low-power consumption, which is crucial for battery-operated devices.
  • Endurance: The SST39LF200A is built for durability, offering a minimum of 100,000 erase and program cycles with more than 100 years of data retention, making it a reliable choice for long-term applications.
  • Temperature Range: Designed to operate over an extended temperature range, this device is functional from -40°C to +85°C, ensuring stability and performance even under extreme conditions.
  • Package: It comes in a 32-lead TSOP (Thin Small Outline Package) which is ideal for space-constrained applications.

Applications

The versatility of the SST39LF200A-45-4C-EKE makes it an excellent choice for a wide array of applications, including:

  • Embedded systems
  • Telecommunication devices
  • Digital cameras
  • Medical instruments
  • Gaming devices
  • And many other electronic products that require high-density, non-volatile storage

Programming and Reliability

Microchip's SST39LF200A supports a simple and flexible byte-programming algorithm, making it easy to integrate and program. The chip also includes features such as sector-erase capability, which allows for efficient memory management and updates. With its robust design and proven reliability, this flash memory chip is a secure and cost-effective solution for storing critical data and firmware in commercial and industrial devices.

Overall, the SST39LF200A-45-4C-EKE from Microchip Technology stands out as a top-tier flash memory component, delivering the performance and reliability that modern technology demands.

You May Also Be Interested in

Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess