EN
  • EN
  • DE

SST39LF040-45-4C-B3KE-T

Part No SST39LF040-45-4C-B3KE-T
Manufacturer Microchip Technology
Catalog Flash
Description NOR Flash Parallel 3.3V 4M-bit 512K x 8 45ns 48-Pin TFBGA T/R / IC FLASH 4MBIT 45NS 48TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Access Time 45ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 48-TFBGA
Win Source Part Number 047264-SST39LF040-45-4C-B3KE-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SST39LF040
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SST39LF040-45-4C-B3KE-T CAD Model

Description

Microchip Technology SST39LF040-45-4C-B3KE-T Flash Memory

The SST39LF040-45-4C-B3KE-T is a high-performance CMOS Multi-Purpose Flash (MPF) memory chip from Microchip Technology, designed for a wide range of applications requiring reliable data storage. This 4 Mbit (512K x 8) flash memory provides a flexible and convenient solution for program and data storage in a variety of electronic devices.

Key Features

  • Memory Capacity: The device offers a storage capacity of 4 Megabits, organized as 512K x 8 bits, providing ample space for firmware, boot code, or user data.
  • Performance: With an access time of 45 ns, the SST39LF040 ensures fast read operations, enhancing the performance of embedded systems and consumer electronics.
  • Operational Voltage: It operates over a wide voltage range of 2.7V to 3.6V, making it suitable for low-power applications and compatible with various system designs.
  • Endurance: The device is rated for a minimum of 100,000 erase and program cycles per sector, ensuring long-term reliability and data retention.
  • Temperature Range: This flash memory is designed to operate over the industrial temperature range of -40°C to +85°C, making it robust for use in harsh environments.
  • Programming: It features sector-erase and block-erase capabilities, allowing for efficient memory management and updates without the need to erase the entire chip.
  • Package: The SST39LF040 comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mounting and provides a compact footprint for space-constrained applications.

Applications

The versatility of the SST39LF040-45-4C-B3KE-T flash memory makes it an ideal choice for a broad array of applications, including:

  • Embedded systems
  • Consumer electronics
  • Telecommunication devices
  • Networking hardware
  • Industrial control systems
  • Automotive electronics
  • Medical devices

With its robust design and flexible features, the SST39LF040-45-4C-B3KE-T from Microchip Technology is a reliable and cost-effective solution for your data storage needs.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64BGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (11x13)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 16MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70 ns 48-TSOP
Lowest to $5.4167
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.4156
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8)
Lowest to $8.7314
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 133 MHz 24-BGA (8x6)
Lowest to $12.1662
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 1Gb (64M x 16) CFI 110 ns 56-TSOP
Lowest to $3.6602
Spansion
FLASH, 16MX8, 100NS, PBGA64 / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Lowest to $8.5073
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess