EN
  • EN
  • DE

SST38VF6404BT-70I/TV

Part No SST38VF6404BT-70I/TV
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 64MBIT PARALLEL 48TSOP / FLASH Memory IC 64Mb (4M x 16) Parallel 70 ns 48-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST38
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (4M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Base Product Number SST38VF6404
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254408-SST38VF6404BT-70I/TV
Ultra Librarian 3D Model Ultra Librarian SST38VF6404BT-70I/TV CAD Model

Description

Microchip Technology SST38VF6404BT-70I/TV Flash Memory

The SST38VF6404BT-70I/TV is a high-performance, non-volatile flash memory module designed and manufactured by Microchip Technology. This device provides a robust storage solution for a wide range of applications, including embedded systems, automotive electronics, industrial control units, and Internet of Things (IoT) devices.

Key Features

  • Memory Capacity: The SST38VF6404BT-70I/TV offers a substantial memory capacity of 64 Mbit, providing ample space for firmware storage, code shadowing, and data logging.
  • Operational Speed: With an access time of 70ns, this flash memory ensures quick data retrieval and efficient operation, making it suitable for performance-critical applications.
  • Temperature Range: Engineered for reliability, it operates within an industrial temperature range of -40°C to +85°C, ensuring consistent performance even under extreme conditions.
  • Package: Encased in a 48-LFBGA package, the SST38VF6404BT-70I/TV is designed for compactness and minimal footprint on the PCB.
  • Interface: It features a parallel interface for integration with a wide variety of microcontrollers and processors.
  • Low Power Consumption: This device is optimized for low power consumption, making it an ideal choice for battery-powered or energy-sensitive applications.
  • Endurance: The flash memory boasts high endurance, with the ability to withstand a significant number of write cycles over its lifespan.

Applications

The versatility of the SST38VF6404BT-70I/TV allows it to be integrated into numerous electronic systems. Its robustness and reliability make it particularly well-suited for mission-critical environments where data integrity and system stability are paramount.

Manufacturer Support

Microchip Technology is known for its commitment to quality and customer support. The SST38VF6404BT-70I/TV is backed by Microchip's comprehensive technical support and documentation, ensuring that designers and engineers can implement this flash memory with confidence and receive assistance throughout their product's lifecycle.

Whether you're developing the next generation of automotive technology, upgrading industrial machinery, or crafting sophisticated consumer electronics, the SST38VF6404BT-70I/TV from Microchip Technology offers the reliability and performance you need in a flash memory solution.

You May Also Be Interested in

Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess