EN
  • EN
  • DE

SST38VF6401B-70-5I-B3KE-T

Part No SST38VF6401B-70-5I-B3KE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 64MBIT PARALLEL 48TFBGA / FLASH Memory IC 64Mb (4M x 16) Parallel 70 ns 48-TFBGA (6x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST38
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (4M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFBGA
Supplier Device Package 48-TFBGA (6x8)
Base Product Number SST38VF6401
Standard Package 2,500
MSL Level 3 (168 Hours)
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254397-SST38VF6401B-70-5I-B3KE-T
Ultra Librarian 3D Model Ultra Librarian SST38VF6401B-70-5I-B3KE-T CAD Model

Description

Microchip Technology SST38VF6401B-70-5I-B3KE-T Flash Memory

The SST38VF6401B-70-5I-B3KE-T is a high-performance, non-volatile flash memory device from Microchip Technology, designed to offer a reliable storage solution for a wide array of electronic applications. This memory component is characterized by its robustness, endurance, and ease of integration, making it an ideal choice for designers looking to enhance their systems with fast and dependable memory storage.

Key Features

  • Memory Capacity: This device provides a substantial memory capacity, allowing for the storage of large amounts of data. It is well-suited for applications that require significant code or data storage such as boot code, firmware updates, and data logging.
  • Access Speed: With an access speed of 70ns, the SST38VF6401B-70-5I-B3KE-T ensures quick data retrieval and write operations, contributing to the overall system performance and responsiveness.
  • Temperature Range: This flash memory is designed to operate reliably across a broad temperature range, making it suitable for use in industrial environments where conditions can be extreme.
  • Package: The memory comes in a BGA (Ball Grid Array) package, which allows for efficient space utilization on the PCB and provides excellent electrical and thermal performance.

Applications

The versatility of the SST38VF6401B-70-5I-B3KE-T makes it an excellent choice for a variety of applications, including:

  • Embedded systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronics
  • Networking equipment
  • Medical devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SST38VF6401B-70-5I-B3KE-T is no exception. It is built to meet high standards of reliability and endurance, ensuring that it can withstand the rigors of everyday use in a variety of settings. Furthermore, the device is RoHS compliant, adhering to strict environmental standards.

For designers and engineers looking for a dependable and high-performing flash memory solution, the SST38VF6401B-70-5I-B3KE-T from Microchip Technology stands out as a superior choice that combines capacity, speed, and durability.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9676 $62.7084
21+ $5.7170 $120.0570
32+ $5.5384 $177.2288
44+ $5.3597 $235.8268
56+ $5.1811 $290.1416
75+ $4.6451 $348.3825
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,540 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess