The SST37VF040-90-3C-NH is a high-quality, 4 Mbit Flash memory component designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. Known for its reliability and performance, this device is a perfect fit for a wide range of applications that require non-volatile memory storage.
Key Features
- 4 Megabit (512K x 8) memory size for substantial data storage needs.
- High-speed read access time of 90 nanoseconds, ensuring swift data retrieval.
- Low power consumption, which makes it suitable for battery-powered and portable devices.
- Endurance of at least 100,000 erase/write cycles, offering a long operational lifespan.
- Data retention of a minimum of 20 years, guaranteeing long-term data integrity.
- Operates within the industrial temperature range of -40°C to +85°C, providing robust performance under extreme conditions.
- Available in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its durability and ease of mounting on printed circuit boards.
Applications
The versatility of the SST37VF040-90-3C-NH allows it to be utilized in a diverse array of applications. It is especially well-suited for use in embedded systems, telecommunications, automotive electronics, and industrial control systems, where reliable and durable non-volatile memory is critical. The device's rapid access time and robust endurance make it an ideal choice for firmware storage, code shadowing, and data logging tasks.
Product Quality and Support
As with all Microchip products, the SST37VF040-90-3C-NH is supported by Microchip's comprehensive customer service and technical support. The product is built to meet high standards of quality and reliability, ensuring that it meets the stringent requirements of the industry and providing peace of mind for designers and manufacturers who choose to integrate this Flash memory into their systems.