EN
  • EN
  • DE

SST37VF010-70-3C-NHE

Part No SST37VF010-70-3C-NHE
Manufacturer Microchip Technology
Catalog Flash
Description Flash Parallel 3.3V 1M-bit 128K x 8 70ns 32-Pin PLCC / IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193467-SST37VF010-70-3C-NHE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SST37VF010
Introduction Date February 29, 2000
ECCN EAR99
Country of Origin China, Taiwan
Ultra Librarian 3D Model Ultra Librarian SST37VF010-70-3C-NHE CAD Model

Description

Microchip Technology SST37VF010-70-3C-NHE Flash Memory

The SST37VF010-70-3C-NHE is a high-performance CMOS Multi-Purpose Flash (MPF) memory manufactured by Microchip Technology. This device offers a storage capacity of 1 Megabit (128K x 8) and operates with a power supply voltage range of 4.5V to 5.5V. Designed for high-speed read operations, it provides a fast read access time of 70ns, making it an excellent choice for applications that require quick data retrieval.

One of the key features of the SST37VF010-70-3C-NHE is its compatibility with JEDEC standard commands for Read and Write operations. This ensures easy integration into various systems without the need for extensive software changes. Additionally, the device supports sector erase and byte-programming, offering flexibility and convenience for managing data. The sector erase operation allows for erasing blocks of memory selectively, which is particularly useful for updating firmware or data without needing to erase the entire chip.

The SST37VF010-70-3C-NHE is designed with endurance in mind. It can withstand a minimum of 100,000 erase/write cycles, ensuring reliability and a long service life for applications that frequently update their stored data. Furthermore, data retention is rated at a minimum of 100 years, providing a stable and durable storage solution.

This flash memory chip comes in a 32-pin PLCC (Plastic Leaded Chip Carrier) package, which is widely used in the industry and known for its robustness and ease of handling. The PLCC package also allows for more efficient heat dissipation compared to other package types, which is critical for maintaining the integrity and performance of the device over time.

Microchip Technology's SST37VF010-70-3C-NHE is a versatile and dependable memory solution suitable for a wide range of applications, including embedded systems, telecommunications, computing, and industrial electronics. With its fast access time, sector erase capability, and high endurance, this flash memory chip is designed to meet the rigorous demands of modern electronic devices.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9104 $59.1760
155+ $0.7471 $115.8005
240+ $0.7237 $173.6880
330+ $0.7004 $231.1320
430+ $0.6770 $291.1100
575+ $0.6070 $349.0250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,171 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess