Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 258429-NM34C02LMT8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NM34C02LMT8 CAD Model

Description

The NM34C02LMT8 from Texas Instruments is a high-quality, advanced memory chip designed to provide exceptional performance and reliability.

  • Memory Type: 2K-bit serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory)
  • Communication Protocol: I2C
  • Organization: 256 words of 8 bits each
  • Voltage Operation Range: 1.7V to 5.5V
  • Data Retention: Non-volatile memory
  • Clock Frequency: Up to 400 kHz
  • Write Protect: Prevents accidental erasure or overwriting of data
  • Endurance: 1 million write cycles
  • Data Retention Time: 100 years
  • Package: Compact, 8-pin package
  • Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

Micron Technology Inc.
EMMC 256GBIT 153/196 LFBGA AT
Lowest to $184.2425
ECAD model for MTFC32GBCAQTC-AAT
Fremont Micro Devices USA
IC EEPROM 32KBIT SPI 20MHZ 8SOP
Lowest to $0.1482
ECAD model for FT25C32A-USR-T
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
ECAD model for FT24C256A-UTG-T
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DFN
Need more? Email Us
ECAD model for FT24C04A-ENR-T
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8SOP
Need more? Email Us
ECAD model for FT24C128A-USG-B
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
ECAD model for FT24C04A-USG-B
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
ECAD model for FT24C512A-USG-B
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
ECAD model for FT24C512A-ETR-B
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 800KHZ 8SOP
Need more? Email Us
ECAD model for FT24C32A-USG-B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention