EN
  • EN
  • DE

SST29WF1601-70-4I-Y1QE

Part No SST29WF1601-70-4I-Y1QE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193376-SST29WF1601-70-4I-Y1QE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST29WF1601-70-4I-Y1QE CAD Model

Description

Microchip Technology SST29WF1601-70-4I-Y1QE Flash Memory

The SST29WF1601-70-4I-Y1QE is a state-of-the-art flash memory device from Microchip Technology, renowned for its high performance, reliability, and flexibility. This robust memory component is designed to meet the rigorous demands of modern electronic applications, making it an ideal choice for a wide range of uses, including embedded systems, automotive electronics, and IoT devices.

Key Features:

  • Memory Size: The device boasts a substantial memory capacity of 16 Mbit, providing ample space for firmware storage, data logging, and other memory-intensive functions.
  • Memory Interface: It utilizes a Parallel interface, ensuring quick data access and smooth communication with microcontrollers and processors.
  • Speed: With an access time of 70 ns, the SST29WF1601-70-4I-Y1QE ensures rapid retrieval of data, contributing to the overall efficiency of the system it is integrated into.
  • Supply Voltage: Operating at a supply voltage range of 2.7 V to 3.6 V, this flash memory is optimized for low-power applications, helping to conserve energy and extend battery life in portable devices.
  • Temperature Range: The industrial temperature range of -40°C to +85°C guarantees reliable operation even under extreme conditions, making it suitable for outdoor and automotive applications that require durable components.
  • Package / Case: Housed in a TSOP-48 package, the SST29WF1601-70-4I-Y1QE is designed for surface mount technology, allowing for a compact and efficient layout on printed circuit boards (PCBs).

Advantages:

The Microchip SST29WF1601-70-4I-Y1QE flash memory provides designers with a flexible and dependable storage solution that can be easily incorporated into various electronic designs. Its fast access time and low power consumption make it an excellent choice for applications where speed and energy efficiency are crucial. Additionally, its robustness in harsh environments ensures that it can be used in systems that may be exposed to extreme temperatures and conditions.

Applications:

With its versatile features, the SST29WF1601-70-4I-Y1QE is well-suited for a multitude of applications such as automotive electronics, industrial control systems, medical devices, smart home gadgets, and any other application that requires reliable and persistent memory storage.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 70 ns 48-VFBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Lowest to $8.2219
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64BGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (11x13)
Need more? Email Us
Intel
IC FLASH RAM 32MBIT PAR 66SCSP / FLASH, SRAM Memory IC 32Mb Flash, 8Mb RAM Parallel 65 ns 66-SCSP (8x14)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Lowest to $13.0573
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 84FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 108 MHz 80 ns 84-FBGA (11.6x8)
Lowest to $4.9845
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66 MHz 16-SOIC
Lowest to $4.0464

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess