EN
  • EN
  • DE

SST29VF040-70-4I-NHE

Part No SST29VF040-70-4I-NHE
Manufacturer Microchip Technology
Catalog Flash
Description Flash Parallel 3.3V 4M-bit 512K x 8 70ns 32-Pin PLCC / IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193375-SST29VF040-70-4I-NHE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SST29VF040
Introduction Date August 05, 2000
ECCN EAR99
Country of Origin China, Taiwan
Ultra Librarian 3D Model Ultra Librarian SST29VF040-70-4I-NHE CAD Model

Description

The SST29VF040-70-4I-NHE from Microchip Technology is a high-performance, 4 Mbit Flash memory device that delivers reliability and versatility for a wide range of data storage applications. This non-volatile memory chip is designed to offer fast read and write capabilities, making it an ideal choice for embedded systems that require quick access to program code or data.

Key Features

  • Memory Capacity: The device provides a storage capacity of 4 Megabits, organized as 512K x 8 bits, allowing for ample space to store boot code, firmware, or user data.
  • Performance: With access times as fast as 70 nanoseconds, the SST29VF040-70-4I-NHE ensures quick and efficient data retrieval, enhancing the performance of embedded systems.
  • Interface: It features a Parallel interface for simple integration with a wide range of microcontrollers and processors.
  • Operating Voltage: The device operates within a voltage range of 4.5V to 5.5V, compatible with standard 5V systems.
  • Temperature Range: Designed to perform reliably across an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package: Available in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint and robust physical protection.
  • Endurance: The flash memory boasts a minimum of 100,000 erase/program cycles, ensuring a long operational lifespan for applications that require frequent data updates.
  • Data Retention: Offers a data retention period of at least 100 years, providing a stable and reliable storage solution over extended periods.

Applications

The SST29VF040-70-4I-NHE is well-suited for a variety of applications that demand high-speed and reliable data storage. These include, but are not limited to, embedded control systems, networking equipment, telecommunications infrastructure, automotive electronics, and industrial control systems.

Conclusion

Microchip Technology's SST29VF040-70-4I-NHE is a robust and reliable flash memory chip that offers a blend of performance, durability, and ease of integration. Its fast access times, high endurance, and wide operating temperature range make it an excellent choice for designers and engineers looking to incorporate stable non-volatile memory into their systems.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2770 $57.9390
18+ $6.7914 $122.2452
27+ $6.5793 $177.6411
37+ $6.3670 $235.5790
47+ $6.1548 $289.2756
63+ $5.5181 $347.6403
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 124 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess