EN
  • EN
  • DE

SST29VF010-150-4C-NHE

Part No SST29VF010-150-4C-NHE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193367-SST29VF010-150-4C-NHE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST29VF010-150-4C-NHE CAD Model

Description

Microchip Technology SST29VF010-150-4C-NHE Flash Memory

The SST29VF010-150-4C-NHE is a high-performance flash memory device from Microchip Technology, designed to provide a reliable storage solution for a wide range of applications. This 1 Megabit (128K x 8) CMOS SuperFlash memory chip offers an impressive combination of features and capabilities that make it an excellent choice for embedded systems, consumer electronics, and telecommunications devices.

Key Features:

  • Capacity: The SST29VF010-150-4C-NHE provides a storage capacity of 1 Mbit, organized as 128K bytes of 8 bits each, which is ideal for storing boot code, firmware, and parameter data.
  • Speed: With an access time of 150 nanoseconds, the device allows for quick read operations, ensuring that systems can retrieve data with minimal delay.
  • Endurance: The SuperFlash technology offers excellent endurance, with a typical erase and program cycle count of at least 10,000 cycles, ensuring long-term reliability for applications that require frequent updates to stored data.
  • Single Voltage Read and Write Operations: Designed to operate with a single power supply of 4.5V to 5.5V, this memory device simplifies power management in embedded systems.
  • Low Power Consumption: The SST29VF010-150-4C-NHE features low power consumption with typical active current of 30 mA and standby current of 50 µA, making it suitable for battery-powered devices.
  • Flexible Sector Architecture: The device offers a flexible sector architecture with sector sizes of 512 bytes, providing designers with the ability to optimize data storage for their specific application needs.
  • Temperature Range: This flash memory is operational over an extended temperature range, making it suitable for use in environments with varying temperature conditions.
  • Package: The product is available in a 32-pin PLCC (Plastic Leaded Chip Carrier) package, which is well-suited for surface mount technology and provides a compact footprint for space-constrained applications.

The SST29VF010-150-4C-NHE is designed for easy integration into a variety of systems, with minimal external circuitry required. Its compatibility with JEDEC standards ensures that it can be used as a drop-in replacement for other standard memories, facilitating the upgrade of existing designs or the development of new products. With its robust design and comprehensive feature set, the SST29VF010-150-4C-NHE from Microchip Technology stands out as a versatile and dependable flash memory solution.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess