Microchip Technology's SST29EE512-70-4C-NHE Flash Memory
The SST29EE512-70-4C-NHE is a high-quality, reliable flash memory device from Microchip Technology. This non-volatile memory chip is part of the SST29 series and offers a convenient and flexible storage solution for a wide range of applications. With its 512 Kilobit capacity, it provides ample space for firmware storage, parameter settings, or any data that requires frequent updating without the need for a battery to maintain the content.
Key Features
- Capacity: 512 Kbit (64K x 8)
- Speed: 70 ns access time
- Operating Voltage: 4.5V to 5.5V
- Temperature Range: -40°C to +85°C (Industrial)
- Endurance: 100,000 cycles guaranteed
- Data Retention: 100 years
- Package: 32-pin PLCC (Plastic Leaded Chip Carrier)
The SST29EE512-70-4C-NHE is designed for high performance and durability. It features a fast access time of 70 nanoseconds, which makes it suitable for high-speed applications where quick data retrieval is crucial. The device operates over a wide voltage range of 4.5V to 5.5V and is certified for industrial temperature ranges, making it robust for use in harsh environments.
One of the major advantages of this flash memory is its endurance; it can withstand at least 100,000 write cycles, ensuring a long operational lifespan. Furthermore, data retention is rated at an impressive 100 years, providing peace of mind for applications where data integrity over time is essential.
The SST29EE512-70-4C-NHE comes in a compact 32-pin PLCC package, which is well-suited for space-constrained designs while allowing for easy integration into a variety of electronic assemblies. This memory device is ideal for applications such as embedded systems, consumer electronics, telecommunications, and industrial controls, where reliable and persistent data storage is a necessity.
Overall, the SST29EE512-70-4C-NHE from Microchip Technology represents a blend of performance, reliability, and durability, making it an excellent choice for designers and engineers looking for a dependable flash memory solution.