Microchip Technology SST29EE020-120-4C-NH Flash Memory
The SST29EE020-120-4C-NH is a high-performance CMOS byte-write EEPROM (Electrically Erasable Programmable Read-Only Memory) from Microchip Technology, designed for applications requiring reliable and flexible non-volatile memory storage. With its 2-megabit capacity, this EEPROM is ideal for a wide range of uses, from firmware storage and configuration settings to boot code memory in various electronic devices.
Key Features
- Memory Size: 2 Mbit (256K x 8)
- Write Cycle Time: 120 ns (typical), enabling fast write operations
- Interface Type: Parallel, providing simple integration with most microcontrollers and processors
- Supply Voltage: 4.5V to 5.5V, accommodating a range of power systems
- Package: The 32-pin PLCC (Plastic Leaded Chip Carrier) package ensures a compact footprint and reliable connectivity
- Temperature Range: Operating temperature from 0°C to +70°C, suitable for commercial applications
Performance and Reliability
The SST29EE020-120-4C-NH offers a high level of performance and reliability. It features a fast read access time, which is essential for applications that require quick data retrieval. The EEPROM's byte-write capability allows for easy data updates without the need to erase and rewrite entire blocks of memory, thus simplifying the memory management and reducing write times.
Application Versatility
Designed for versatility, the SST29EE020-120-4C-NH can be used in a variety of applications, including but not limited to:
- Embedded systems
- Telecommunications
- Computing devices
- Industrial control systems
- Medical devices
Programming and Erasure
The device supports sector erase and chip erase functions, allowing for flexibility in data management. Its end-of-write detection mechanisms, such as Data# Polling and Toggle Bit, provide a reliable way to determine the completion of a write cycle, enhancing the ease of use in embedded applications where timing is critical.
Overall, the SST29EE020-120-4C-NH from Microchip Technology is an excellent choice for designers looking for a dependable and flexible non-volatile memory solution that combines high-speed operation with a broad operating temperature range, all in a compact package.