Microchip Technology SST27SF512-70-3C-NHE
The SST27SF512-70-3C-NHE is a high-performance CMOS SuperFlash memory chip designed and manufactured by Microchip Technology. This non-volatile memory device offers a storage capacity of 512 Kbit, providing robust data retention and endurance for a wide range of applications that require reliable and fast read/write operations.
Key Features
- Memory Capacity: 512 Kbit (64K x 8)
- Access Time: 70ns, enabling quick data retrieval
- Operating Voltage: 4.5V to 5.5V
- Endurance: 100,000 erase/write cycles, ensuring long-term reliability
- Data Retention: 100 years, providing stability over an extended period
- Temperature Range: Industrial-grade with an operating range from -40°C to +85°C
- Packaging: 32-pin PLCC (Plastic Leaded Chip Carrier)
Advanced Technology
The SST27SF512-70-3C-NHE leverages SuperFlash technology which is known for its high performance and low power consumption. This technology allows for sector-erase and block-erase capabilities, making it flexible for various programming needs. In addition, the chip supports byte-programming and has a fast erase time, which is crucial for time-sensitive applications.
Applications
Due to its robustness and flexibility, the SST27SF512-70-3C-NHE is suitable for a diverse range of applications, including:
- Embedded systems
- Automotive electronics
- Industrial control systems
- Telecommunications
- Medical devices
- Consumer electronics
Reliability and Support
Microchip Technology is committed to providing high-quality products and support. The SST27SF512-70-3C-NHE is no exception, with its design ensuring stable operation and a long service life. Customers can expect comprehensive technical support and resources to assist with design, integration, and troubleshooting.
Overall, the SST27SF512-70-3C-NHE from Microchip Technology is an excellent choice for designers looking for a reliable and high-performance flash memory solution that can withstand the demands of various high-tech applications.