EN
  • EN
  • DE

SST26WF064C-104I/MF

Part No SST26WF064C-104I/MF
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 64MBIT SPI/QUAD 8WDFN  /  FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 8-WDFN (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (8M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WDFN (5x6)
Base Product Number SST26WF064
Standard Package 98
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254424-SST26WF064C-104I/MF
Ultra Librarian 3D Model Ultra Librarian SST26WF064C-104I/MF CAD Model

Description

The SST26WF064C-104I/MF is a cutting-edge serial flash memory designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This device is part of the 26 Series of Serial Quad I/O (SQI) flash memory products and is tailored to meet the rigorous requirements of high-performance, energy-efficient electronics.

Key Features

  • Memory Size: This product boasts a substantial 64 Mbit (8M x 8) memory size, providing ample space for firmware storage, data logging, or other memory-intensive applications.
  • Interface Type: It utilizes a Serial Quad I/O (SQI) bus interface, which enables high-speed data transfer rates, making it ideal for applications that require fast access to non-volatile memory.
  • Operating Temperature Range: With an industrial temperature range of -40°C to +85°C, the SST26WF064C-104I/MF ensures reliable performance in extreme environments, making it suitable for a wide array of industrial applications.
  • Package / Case: The device comes in an 8-WDFN (6x5) package, offering a compact footprint for space-constrained designs.
  • Voltage Supply: It operates at a nominal supply voltage of 2.7V to 3.6V, which is compatible with most contemporary low-power electronic systems.
  • Write Protection: The memory features software-controlled write protection, ensuring the integrity of stored data against accidental erasure or overwrite.
  • Endurance: The SST26WF064C-104I/MF is designed for high endurance, with typical values allowing for 100,000 erase/write cycles, ensuring a long operational lifespan for the device.

Applications

This versatile flash memory is suited for a variety of applications, including but not limited to digital voice recorders, Bluetooth devices, digital cameras, MP3 players, and other electronic devices requiring high-density, high-reliability memory storage. Its robust design and performance characteristics make it an excellent choice for industrial, automotive, and Internet of Things (IoT) applications where data integrity and device reliability are paramount.

Conclusion

Microchip's SST26WF064C-104I/MF is a reliable and high-performance serial flash memory that offers designers a blend of efficiency, durability, and capacity. Its advanced features and wide operating temperature range make it an ideal solution for a broad spectrum of memory storage applications.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess