EN
  • EN
  • DE

SST26VF064B-104V/MF

Part No SST26VF064B-104V/MF
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 64MBIT SPI/QUAD 8WDFN  /  FLASH Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 8-WDFN (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (8M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WDFN (5x6)
Base Product Number SST26VF064
Standard Package 98
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1254420-SST26VF064B-104V/MF
Ultra Librarian 3D Model Ultra Librarian SST26VF064B-104V/MF CAD Model

Description

Microchip Technology SST26VF064B-104V/MF

The SST26VF064B-104V/MF is a versatile and high-performance 64-Mbit Flash memory device from Microchip Technology, designed to meet the rigorous demands of modern electronic applications. This device is part of the SST26VF Series, which is known for its reliability and efficiency in data storage solutions.

With a flexible 4-bit I/O Serial Quad interface, this Flash memory chip offers enhanced data transfer speeds, making it an excellent choice for applications that require fast and reliable non-volatile memory storage. The SST26VF064B-104V/MF operates at a wide voltage range of 2.7V to 3.6V, providing design flexibility and compatibility with a broad range of microcontrollers and processors.

This memory device boasts a SuperFlash® technology that not only ensures high endurance and low power consumption but also delivers a typical erase time of just 18 ms for a 4-Kbyte sector, significantly faster than conventional Flash memory. With an impressive 100,000 erase/write cycles and over 100 years of data retention, the SST26VF064B-104V/MF is a reliable choice for applications that require frequent data updates and long-term data preservation.

Featuring a compact 8-contact WDFN (6x5 mm) package, the SST26VF064B-104V/MF is designed to occupy minimal space on a PCB, making it ideal for space-constrained applications. It also supports full command-set compatibility with the traditional Serial Peripheral Interface (SPI) protocol, ensuring ease of integration into existing designs.

Additional features include a versatile write protection mechanism with both hardware and software options, burst mode operation for improved sequential read performance, and a hold pin to pause communication without resetting the serial sequence. These features, combined with the high reliability of the SuperFlash® technology, make the SST26VF064B-104V/MF a top choice for a wide range of applications, including digital voice storage, image storage, data logging, and boot code storage.

With its advanced features and robust performance, the SST26VF064B-104V/MF from Microchip Technology is an exceptional Flash memory solution that provides designers with the speed, reliability, and flexibility required for today's high-tech electronic environments.

You May Also Be Interested in

Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6888 $63.4440
12+ $10.4113 $124.9356
18+ $10.0859 $181.5462
24+ $9.7606 $234.2544
31+ $9.4353 $292.4943
41+ $8.4592 $346.8272
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess