EN
  • EN
  • DE

SST26VF032BT-80E/SM70SVAO

Part No SST26VF032BT-80E/SM70SVAO
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 32MBIT SPI/QUAD 8SOIJ / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 80 MHz 8-SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100, SST26 SQI®
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 32Mb (4M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 80 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIJ
Base Product Number SST26VF032
Other Names 150-SST26VF032BT-80E/SM70SVAOTR
Standard Package 2,100
HTSUS 8542.32.0071
Win Source Part Number 1254562-SST26VF032BT-80E/SM70SVAO
Ultra Librarian 3D Model Ultra Librarian SST26VF032BT-80E/SM70SVAO CAD Model

Description

The SST26VF032BT-80E/SM70SVAO is a cutting-edge, high-performance 32-Mbit flash memory device from Microchip Technology, designed to provide a reliable and efficient storage solution for a wide range of applications. This product is part of the SST26VF family and offers a flexible and robust memory solution with its SuperFlash® technology, which is known for its high endurance and low power consumption.

Key Features:

  • Memory Size: 32 Mbit (4 MB)
  • Interface Type: SPI (Serial Peripheral Interface)
  • Performance: High-speed clock frequency of 80 MHz, providing fast read and write capabilities.
  • Operating Voltage Range: 2.7V to 3.6V, making it suitable for battery-operated and low-power applications.
  • Endurance: SuperFlash® technology ensures 100,000 erase/write cycles, offering high reliability and stability over the product's lifespan.
  • Data Retention: Guarantees data retention for a minimum of 20 years, ensuring long-term data integrity.
  • Temperature Range: Industrial-grade with an operating temperature range of -40°C to +85°C, suitable for harsh environments.
  • Security: Equipped with security features such as lockable regions to protect sensitive data from unauthorized access.

Applications:

The versatility of the SST26VF032BT-80E/SM70SVAO makes it an excellent choice for various applications, including:

  • Digital cameras and audio devices
  • Industrial control systems
  • Smart meters and medical devices
  • Automotive electronics
  • Home automation and security systems
  • Internet of Things (IoT) devices

Package and Quality:

The device is available in a SM70SVAO package, which is known for its compact size and reliability. Microchip Technology is committed to delivering high-quality products, and the SST26VF032BT-80E/SM70SVAO is no exception. It has undergone rigorous testing to meet industry standards, ensuring performance and quality for its users.

You May Also Be Interested in

Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess