EN
  • EN
  • DE

SST26VF016BT-104V/SM70SVAO

Part No SST26VF016BT-104V/SM70SVAO
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT SPI/QUAD 8SOIJ / FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-SOIJ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100, SST26 SQI®
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIJ
Base Product Number SST26VF016
Standard Package 2,100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254560-SST26VF016BT-104V/SM70SVAO
Ultra Librarian 3D Model Ultra Librarian SST26VF016BT-104V/SM70SVAO CAD Model

Description

Microchip Technology's SST26VF016BT-104V/SM70SVAO Flash Memory

The SST26VF016BT-104V/SM70SVAO is a cutting-edge, 16-Mbit Flash memory device from Microchip Technology, renowned for its reliability and performance in a wide array of applications. This memory product is designed to meet the high demands of the modern electronics industry, providing a flexible and robust storage solution for your data-intensive applications.

At the heart of this device is Microchip's proprietary SuperFlash® technology, which offers low power consumption and high-speed read capabilities. The SST26VF016BT-104V/SM70SVAO operates with a wide voltage range of 2.7V to 3.6V, making it suitable for battery-powered and portable devices where power efficiency is critical. Moreover, it boasts a fast read speed of 104 MHz with a minimum of 100,000 erase/write cycles, ensuring swift access to data and a long operational lifespan.

This memory chip comes in an 8-contact WDFN (6x5 mm) package, which is not only space-efficient but also offers excellent thermal performance. The compact form factor allows for easy integration into various design layouts, making it ideal for space-constrained applications such as wearable technology, IoT devices, and embedded systems.

One of the key features of the SST26VF016BT-104V/SM70SVAO is its full command-set compatibility with traditional Serial Peripheral Interface (SPI) protocol, as well as additional instructions for enhanced functionality. This includes sector and block erase commands, which facilitate efficient memory management and data security. The device also supports burst mode reading, which can significantly improve data throughput in systems requiring fast data retrieval.

For security-sensitive applications, Microchip Technology has equipped this flash memory with a one-time programmable (OTP) secure ID area. This feature allows for the storage of unique device identifiers or sensitive data that can be permanently locked, providing an additional layer of protection against unauthorized access or tampering.

In summary, the SST26VF016BT-104V/SM70SVAO from Microchip Technology is a versatile and reliable flash memory solution that delivers high performance, low power consumption, and advanced security features. Whether you're developing consumer electronics, industrial control systems, or automotive applications, this memory chip is engineered to meet your rigorous storage needs.

You May Also Be Interested in

Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess