EN
  • EN
  • DE

SST26VF016BT-104I/SN70SVAO

Part No SST26VF016BT-104I/SN70SVAO
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100, SST26 SQI®
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SST26VF016
Standard Package 3,300
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254558-SST26VF016BT-104I/SN70SVAO
Ultra Librarian 3D Model Ultra Librarian SST26VF016BT-104I/SN70SVAO CAD Model

Description

The SST26VF016BT-104I/SN70SVAO from Microchip Technology is a cutting-edge Flash memory device that provides high-speed data storage solutions for a multitude of embedded systems. This Serial Quad I/O (SQI) Flash memory is designed for applications requiring high performance and reliability, making it an ideal choice for the automotive, industrial, and consumer electronics sectors.

Key Features:

  • Memory Size: This device offers 16 Mbit (2 MB) of memory space, providing ample storage for firmware, parameter settings, and data logging.
  • Interface Type: It utilizes a high-speed Serial Quad I/O interface that enables fast read and write operations, increasing the efficiency of data transfer.
  • Operating Temperature Range: The SST26VF016BT-104I/SN70SVAO is designed to operate over an extended industrial temperature range of -40°C to +105°C, ensuring reliability under harsh conditions.
  • Supply Voltage: It operates at a nominal supply voltage of 2.7V to 3.6V, compatible with most low-power electronic systems.
  • Package: The device is available in an 8-SOIC package, which is widely used and easily integrated into various PCB designs.
  • Enhanced Security: It features a robust security scheme, including a 64-bit, user-programmable unique ID and a one-time programmable (OTP) secure lock to protect against unauthorized access.
  • Endurance and Reliability: This memory chip offers high endurance with 100,000 erase/write cycles and a data retention of at least 20 years, ensuring the longevity of stored data.

Applications:

The versatile nature of the SST26VF016BT-104I/SN70SVAO allows it to be used across a wide array of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Medical devices
  • Security systems

In conclusion, the SST26VF016BT-104I/SN70SVAO from Microchip Technology is a powerful and reliable Flash memory solution that meets the needs of modern, high-performance electronic systems. Its robust feature set ensures that it can handle the demanding requirements of today's technology landscape.

You May Also Be Interested in

Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess