EN
  • EN
  • DE

MT29F512G08CUCDBJ6-6ITR:D

Part No MT29F512G08CUCDBJ6-6ITR:D
Manufacturer Micron Technology Inc.
Catalog Flash
Description Nand Flash 64GX8 Plastic Pbf Lbga 3.3V Mass Storage Ind Te
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Memory Size 59.6 GB
Operating Supply Voltage 3.3 V
RoHS Compliant
Categories Flash
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Win Source Part Number 1080819-MT29F512G08CUCDBJ6-6ITR:D
Ultra Librarian 3D Model Ultra Librarian MT29F512G08CUCDBJ6-6ITR:D CAD Model

Description

The MT29F512G08CUCDBJ6-6ITR:D is a 512Gb (Gigabit) NAND flash memory device produced by Micron Technology Inc. This is a high-capacity storage solution aimed at demanding applications requiring significant storage space and reliable performance.

Applications

  • High-capacity solid-state drives (SSDs)
  • Enterprise storage systems
  • High-end mobile devices
  • Data centers
  • Advanced embedded systems

Features

  • Capacity: 512Gb (64GB)
  • NAND Type: MLC (Multi-Level Cell) NAND Flash or TLC (Triple-Level Cell) NAND Flash (Requires further verification to determine the exact type.)
  • Interface: ONFI (Open NAND Flash Interface)
  • Data Transfer Rate: High-speed data transfer capabilities
  • Operating Voltage: Typically 3.3V or 1.8V
  • Operating Temperature Range: Industrial temperature range
  • Error Correction: Advanced error correction code (ECC)
  • Endurance: High program/erase cycles (depending on NAND type)

Benefits

  • Extremely High Storage Capacity: Ideal for applications needing massive storage.
  • Reliable Data Storage: ECC ensures data integrity and minimizes data corruption.
  • Fast Data Transfer: ONFI interface enables rapid data transfer rates, boosting system performance.
  • Industrial Temperature Range: Designed for robust operation in harsh environments.

Additional Details

The MT29F512G08CUCDBJ6-6ITR:D is designed to meet the demanding storage requirements of modern applications. The specific NAND type (MLC or TLC) will influence its endurance and performance characteristics. The ONFI interface ensures compatibility and efficient data transfer. The -6ITR likely indicates speed grade and industrial temperature range, and :D denotes a specific revision or marking.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 1Gb (64M x 16) CFI 110 ns 56-TSOP
Lowest to $3.6602
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 24-BGA (8x6)
Need more? Email Us
Intel
IC FLASH RAM 32MBIT PAR 66SCSP / FLASH, SRAM Memory IC 32Mb Flash, 8Mb RAM Parallel 65 ns 66-SCSP (8x14)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Spansion
FLASH, 16MX8, 100NS, PBGA64 / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Lowest to $8.5073
Cypress Semiconductor Corp
IC FLASH 512MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.0225

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $388.0598 $388.0598
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess