EN
  • EN
  • DE

SST26VF016B-104I/SN70SVAO

Part No SST26VF016B-104I/SN70SVAO
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100, SST26 SQI®
Package Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SST26VF016
Standard Package 100
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254553-SST26VF016B-104I/SN70SVAO
Ultra Librarian 3D Model Ultra Librarian SST26VF016B-104I/SN70SVAO CAD Model

Description

The SST26VF016B-104I/SN70SVAO from Microchip Technology is a high-performance, 16-Mbit Flash memory device designed to provide reliable storage solutions for a wide range of embedded systems. This Serial Quad I/O (SQI) flash memory offers a flexible and efficient interface for fast read and write operations, making it an ideal choice for applications requiring high data throughput and robust data integrity.

Key Features

  • Memory Size: This device boasts a 16-Mbit storage capacity, providing ample space for firmware storage, configuration parameters, or data logging purposes.
  • Interface: The Serial Quad I/O interface facilitates high-speed data transfer rates, greatly improving system performance for tasks that require frequent access to non-volatile memory.
  • Performance: With a clock frequency of up to 104 MHz, the SST26VF016B-104I/SN70SVAO ensures swift data access and quick boot times, essential for modern electronics.
  • Operating Voltage: The device operates within a voltage range of 2.7V to 3.6V, making it compatible with various low-power circuits and battery-operated devices.
  • Temperature Range: Equipped to handle industrial temperature ranges from -40°C to +85°C, this flash memory is suitable for harsh environments and demanding applications.
  • Package: It comes in an 8-SOIC (0.209", 5.30mm Width) package, which is widely used and easy to integrate into existing PCB designs.
  • Security: The device includes security features such as a unique, pre-programmed 64-bit serial number and a write protection mechanism to prevent accidental overwrites and data corruption.

Applications

The SST26VF016B-104I/SN70SVAO is versatile and can be utilized in a multitude of applications, including but not limited to:

  • Embedded microcontroller storage
  • IoT devices
  • Industrial control systems
  • Medical equipment
  • Automotive electronics
  • Networking hardware

Conclusion

With its combination of high-speed performance, reliability, and security features, the SST26VF016B-104I/SN70SVAO from Microchip Technology stands out as a superior choice for designers and engineers looking to enhance their embedded systems. Its robustness and versatility make it a go-to flash memory solution across a wide spectrum of industries.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess