EN
  • EN
  • DE

74AUP1G57DW-7

Part No 74AUP1G57DW-7
Manufacturer Diodes Incorporated
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE SGL 3INP MULTIFUN SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Configurable 1 Circuit Input
Manufacturer Diodes Incorporated
Series 74AUP
Package Reel - TR
Part Status Obsolete
Family Name 74AUP1G57
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -74AUP1G57DW-7DIDKR, 74AUP1G57DW-7DITR, 74AUP1G57DW-7DIDKR, 74AUP1G57DW-7DICT, -74AUP1G57DW-7DICT, -74AUP1G57DW-7DITR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857717-74AUP1G57DW-7
Ultra Librarian 3D Model Ultra Librarian 74AUP1G57DW-7 CAD Model

Description

Product Overview: 74AUP1G57DW-7 from Diodes Incorporated

The 74AUP1G57DW-7 is a versatile, low-power configurable multiple function gate designed by Diodes Incorporated. This advanced high-performance CMOS device is part of the 74AUP family, which is known for its ultra-low power consumption and high-speed operation. It operates under a very low voltage range of 0.8V to 3.6V, making it an ideal choice for battery-operated and portable applications where power efficiency is critical.

This particular component is housed in a compact SOT363 package, which is highly suitable for space-constrained applications. The 74AUP1G57DW-7 is designed to offer a multitude of logic functions based on the configuration of its inputs. It can perform the functions of a NAND, AND, OR, NOR, XNOR, inverter, and buffer. This flexibility allows designers to use the same part for multiple purposes, thus simplifying inventory and reducing the overall cost of the bill of materials.

Key features of the 74AUP1G57DW-7 include Schmitt-trigger inputs which provide hysteresis to improve noise immunity and allow for slow input transition. Its low static power consumption is complemented by a very low dynamic power consumption, due to its low input capacitance. The device also supports partial power-down mode operation, which further reduces power consumption when not in use.

With its wide operating temperature range of -40°C to +125°C, the 74AUP1G57DW-7 is suitable for industrial applications where temperature extremes are common. It also boasts an ESD protection of up to ±8 kV at the human body model, which provides robustness against electrostatic discharges during handling and operation.

Overall, the 74AUP1G57DW-7 is an excellent choice for designers looking for a multi-functional logic gate that combines low power operation with high-speed performance and flexibility. Its compact form factor, combined with its ability to perform multiple logic functions, makes it a valuable component for a wide range of applications, from consumer electronics to industrial control systems.

For detailed specifications and application information, designers should refer to the official datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER/INVERTER SGL X2SON6 / Buffer/Inverter Configurable 2 Circuit 2 Input (1, 1) Input 6-XSON (0.9x1)
Lowest to $0.3269
Texas Instruments
IC GATE MULT-FUNC CONFIG 6-DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Need more? Email Us
National Semiconductor (TI)
MULTIPLEXER, 100K SERIES / Configurable Circuit Input
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 3.3V/5V 4IN 8MSOP / NOR/OR Gate Configurable 1 Circuit 4 Input 8-MSOP
Need more? Email Us
Fairchild/ON Semiconductor
INVERTER, LS SERIES / Configurable Circuit Input
Lowest to $0.4966
National Semiconductor (TI)
XOR/XNOR GATE, 100K SERIES / XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 24-CDIP
Need more? Email Us
Texas Instruments
IC MULTI-FUNC GTE CONFIG SOT23-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Lowest to $0.0969
Texas Instruments
IC CONFIG MULT-FUNC GATE SOT23-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Lowest to $0.3673
Microchip Technology
IC GATE 3.0GHZ 50OHM 10-MSOP / Configurable Multiple Function Configurable 1 Circuit 2 Input 10-MSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess