EN
  • EN
  • DE

SST25VF512A-33-4I-SAE

Part No SST25VF512A-33-4I-SAE
Manufacturer Microchip Technology
Catalog Flash
Description 512 Kbit SPI Serial Flash | IC FLASH 512K SPI 33MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 512kb
Memory Interface SPI
Clock Frequency 33MHz
Write Cycle Time - Word, Page 20μs
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number SST25VF512A
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1259768-SST25VF512A-33-4I-SAE
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST25VF512A-33-4I-SAE CAD Model

Description

Product Overview: SST25VF512A-33-4I-SAE

The SST25VF512A-33-4I-SAE is a high-performance Serial Flash memory device designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device offers a storage capacity of 512 Kbits and utilizes the popular Serial Peripheral Interface (SPI) bus, which ensures high-speed data transfer for embedded applications.

Key Features

  • Memory Size: 512 Kbits (64 Kbytes) of EEPROM memory allows for efficient storage of code or data.
  • Operating Voltage: This device operates at a wide range of voltages, from 2.7V to 3.6V, making it suitable for various applications and system designs.
  • Performance: The SST25VF512A-33-4I-SAE boasts a high-speed clock frequency of up to 33 MHz for rapid data access and programming capabilities.
  • Endurance: It offers excellent endurance with 100,000 erase/write cycles, ensuring reliability and longevity for your application.
  • Data Retention: Data retention is guaranteed for a minimum of 100 years, providing a stable and reliable storage solution over an extended period.
  • Temperature Range: Designed to perform in extreme conditions, it operates within an industrial temperature range of -40°C to +85°C.
  • Packaging: The device comes in an 8-lead SOIC package, which is widely used and suitable for standard PCB layouts.

Applications

The SST25VF512A-33-4I-SAE is ideal for a wide range of applications that require high-speed, reliable, and low-power non-volatile memory storage. It is commonly used in:

  • Digital Cameras
  • Portable Media Players
  • Networking Equipment
  • Industrial Control Systems
  • Automotive Electronics

Why Choose SST25VF512A-33-4I-SAE?

Microchip Technology's SST25VF512A-33-4I-SAE stands out for its robustness, reliability, and versatility. It is an excellent choice for designers looking for a memory solution that provides fast data access, low power consumption, and high endurance, all within a compact and industrial-grade package. With its long data retention and wide operating temperature range, it is suited for use in harsh environments and demanding applications.

You May Also Be Interested in

Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Micron Technology Inc.
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4005 $56.0200
90+ $1.1492 $103.4280
135+ $1.1133 $150.2955
190+ $1.0773 $204.6870
245+ $1.0414 $255.1430
325+ $0.9337 $303.4525
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess