EN
  • EN
  • DE

SST25VF080B-80-4I-S2AE

Part No SST25VF080B-80-4I-S2AE
Manufacturer Microchip Technology
Catalog Flash
Description NOR Flash Serial-SPI 3.3V 8M-bit 1M x 8 6ns 8-Pin SOIC Tube / IC FLASH 8MBIT 80MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (1M x 8)
Max Frequency 80MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 103362-SST25VF080B-80-4I-S2AE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SST25VF080B
Introduction Date February 02, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SST25VF080B-80-4I-S2AE CAD Model

Description

The SST25VF080B-80-4I-S2AE is a high-performance 8 Mbit Serial Peripheral Interface (SPI) Flash memory device manufactured by Microchip Technology. It is a reliable and efficient solution for storing firmware, software, and data in a wide range of electronic applications. This flash memory chip is designed to meet the demands of high-speed serial data communication and storage.

Key Features:

  • Memory Size: 8 Mbit (1 MByte) of memory space allows for ample storage of code and data.
  • High-Speed Clock Frequency: Fast read and write operations with a clock frequency of up to 80 MHz.
  • Serial Interface: SPI-compatible serial interface mode 0 and 3 enhances compatibility with a broad range of microcontrollers and processors.
  • Operating Voltage Range: Operates within a voltage range of 2.7V to 3.6V, making it suitable for low-power applications.
  • Enhanced Security Features: Includes Software Write Protection that allows users to protect individual blocks against unintended write operations.
  • Flexible Erase Capability: Offers sector and block erase functions, providing versatility in managing data storage and organization.
  • Endurance: Provides high endurance with at least 100,000 erase/write cycles, ensuring long-term reliability.
  • Data Retention: Guarantees data retention for a minimum of 20 years, providing a stable and durable storage solution.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for harsh environments.
  • Package: Available in an 8-lead SOIC package, offering a compact footprint for space-constrained applications.

The SST25VF080B-80-4I-S2AE is an ideal choice for designers looking for a reliable non-volatile memory chip with fast data access times and a high level of endurance. Its compatibility with SPI protocol ensures that it can be easily integrated into existing designs, reducing development time and costs. Whether used in consumer electronics, networking hardware, or industrial control systems, this flash memory chip provides a dependable solution for your data storage needs.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
STMicroelectronics
Need more? Email Us
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2238 $61.1190
10+ $10.0298 $100.2980
16+ $9.7164 $155.4624
22+ $9.4030 $206.8660
28+ $9.0895 $254.5060
37+ $8.1492 $301.5204
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess