EN
  • EN
  • DE

SST25VF080B-50-4I-S2AF

Part No SST25VF080B-50-4I-S2AF
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 8MBIT 50MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (1M x 8)
Max Frequency 50MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 030916-SST25VF080B-50-4I-S2AF
Family Name SST25VF080B
Introduction Date August 05, 2000
ECCN 3A991.b.1.a
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SST25VF080B-50-4I-S2AF CAD Model

Description

Microchip Technology's SST25VF080B-50-4I-S2AF Serial Flash Memory

The SST25VF080B-50-4I-S2AF is a cutting-edge, 8-Megabit flash memory device designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance Serial Peripheral Interface (SPI) flash memory is ideal for a wide range of applications that require dependable non-volatile memory storage with flexible data protection features and efficient operation.

Key Features

  • Memory Size: The device boasts an 8-Megabit storage capacity, providing ample space for firmware storage, configuration parameters, or data logging in embedded systems.
  • High-Speed SPI Interface: It operates with a Serial Peripheral Interface that supports clock frequencies up to 50 MHz, enabling fast data transfer rates that are crucial for high-speed applications.
  • Enhanced Data Security: The SST25VF080B-50-4I-S2AF comes with advanced security features, including a hardware write-protection mechanism, to prevent accidental data alteration and ensure the integrity of stored information.
  • Low Power Consumption: Designed for energy-conscious applications, this flash memory device offers low power consumption in both active and standby modes, making it suitable for battery-operated devices.
  • Wide Operating Temperature Range: The device is capable of operating across a broad temperature range from -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.
  • Flexible Erase Capabilities: It provides users with a variety of erase options, including sector and block erase functions, allowing for efficient memory management and optimization of storage space.

Applications

The SST25VF080B-50-4I-S2AF is versatile and can be integrated into a multitude of applications, such as:

  • Embedded control systems
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Networking hardware
  • Industrial automation
  • Automotive electronics
  • Medical devices

With its robust design and comprehensive feature set, the SST25VF080B-50-4I-S2AF from Microchip Technology is an excellent choice for designers looking for a reliable and efficient serial flash memory solution. Its performance and durability make it an integral component for any system requiring non-volatile memory storage.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1593 $51.8232
57+ $1.7718 $100.9926
88+ $1.7164 $151.0432
121+ $1.6610 $200.9810
156+ $1.6057 $250.4892
209+ $1.4396 $300.8764
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess