EN
  • EN
  • DE

SST25VF040B-50-4I-SAE

Part No SST25VF040B-50-4I-SAE
Manufacturer Microchip Technology
Catalog Flash
Description 4 Mbit SPI Serial Flash | IC FLASH 4M SPI 50MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface SPI
Clock Frequency 50MHz
Write Cycle Time - Word, Page 10μs
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number SST25VF040B
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1259762-SST25VF040B-50-4I-SAE
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST25VF040B-50-4I-SAE CAD Model

Description

Microchip Technology's SST25VF040B-50-4I-SAE Serial Flash Memory

The SST25VF040B-50-4I-SAE from Microchip Technology is a 4 Mbit (512K x 8) Serial Peripheral Interface (SPI) flash memory device that is designed to provide a high-speed, low-power data storage solution for a wide range of electronic applications. This compact, high-performance memory chip is ideal for use in embedded systems, telecommunications, digital consumer electronics, and industrial devices where reliable and efficient non-volatile memory storage is crucial.

Key Features

  • Memory Size: 4 Mbit (512K x 8)
  • Interface Type: Serial Peripheral Interface (SPI)
  • Operating Voltage Range: 2.7V to 3.6V, which allows for low-power operation and compatibility with most 3.3V systems.
  • Performance: High data transfer rate with 50 MHz clock frequency, enabling fast read and write operations to support performance-critical applications.
  • Endurance: Built to withstand at least 100,000 erase/write cycles, ensuring long-term reliability and data integrity.
  • Data Retention: Offers a minimum of 100 years of data retention, providing a stable and durable storage solution.
  • Operating Temperature Range: Industrial grade (-40°C to +85°C), making it suitable for harsh environments and demanding applications.
  • Package: Available in an 8-lead SOIC package, ensuring ease of integration into a variety of circuit designs.

Advanced Security Features

The SST25VF040B-50-4I-SAE also includes advanced security features such as a hardware write protection that prevents accidental erasure or modification of data, and a software protection mechanism to secure the confidentiality of the data stored within the chip.

Applications

Due to its robustness and reliability, the SST25VF040B-50-4I-SAE is an excellent choice for applications such as:

  • Embedded systems and microcontroller-based applications
  • Boot code storage in computers and telecommunications equipment
  • Configuration and firmware updates for consumer electronics
  • Data logging and sensor data storage in industrial systems
  • Portable devices where power consumption and data integrity are critical

With its combination of performance, durability, and security features, the SST25VF040B-50-4I-SAE from Microchip Technology represents a reliable and versatile solution for your data storage needs.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1364 $51.2736
58+ $1.7530 $101.6740
89+ $1.6982 $151.1398
122+ $1.6434 $200.4948
158+ $1.5886 $250.9988
211+ $1.4243 $300.5273
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess