EN
  • EN
  • DE

SST25VF020-20-4C-SAE

Part No SST25VF020-20-4C-SAE
Manufacturer Microchip Technology
Catalog Flash
Description 2 Mbit / 4 Mbit SPI Serial Flash | IC FLASH 2M SPI 20MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Memory Interface SPI
Clock Frequency 20MHz
Write Cycle Time - Word, Page 20μs
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number SST25VF020
Manufacturer Pack Quantity 100
MSL Level 2 (1 Year)
Win Source Part Number 1259756-SST25VF020-20-4C-SAE
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST25VF020-20-4C-SAE CAD Model

Description

Microchip Technology SST25VF020-20-4C-SAE Serial Flash Memory

The SST25VF020-20-4C-SAE is a high-performance, 2-Megabit Flash memory device from Microchip Technology, designed to offer a reliable and efficient storage solution for a wide range of embedded systems. This Serial Peripheral Interface (SPI) flash device is optimized for a variety of applications, including consumer electronics, networking, industrial control, and automotive systems, where fast read and write capabilities are crucial.

Key Features:

  • Memory Capacity: The device provides a 2-Megabit (256K x 8) memory array, giving ample space for code storage or data logging.
  • High-Speed Operation: With a clock frequency of up to 20 MHz, the SST25VF020-20-4C-SAE enables rapid data transfer rates, ensuring efficient operation and quick access to stored data.
  • Flexible Read/Write: The flash memory supports various read and write operations, including Byte-Program, Auto Address Increment, and Sector-Erase, allowing for versatile manipulation of memory contents.
  • Low Power Consumption: Designed with power efficiency in mind, this device supports low power operation modes, making it suitable for battery-powered applications.
  • SPI Interface: The SPI bus ensures simple integration with a wide range of microcontrollers and processors, providing a straightforward interface for communication.
  • Industry-Standard Packaging: The SST25VF020-20-4C-SAE comes in an 8-lead SOIC (Small Outline Integrated Circuit) package, which is widely used and easy to handle in PCB design and manufacturing processes.

Robust Security:

The device incorporates security features that include a write protection mechanism to prevent unintended erasures or modifications. This ensures the integrity of the stored data, making it a reliable choice for applications where data security is paramount.

Manufacturer Support:

Microchip Technology provides extensive support for its products, offering detailed datasheets, technical documentation, and customer service. The SST25VF020-20-4C-SAE is backed by Microchip's commitment to quality and long-term availability, making it a trustworthy choice for designers and engineers seeking a stable supply of memory components.

Overall, the SST25VF020-20-4C-SAE from Microchip Technology is a high-quality and versatile flash memory solution that meets the demands of modern electronic systems.

You May Also Be Interested in

Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2931 $58.1895
110+ $1.0610 $116.7100
170+ $1.0279 $174.7430
235+ $0.9947 $233.7545
305+ $0.9616 $293.2880
405+ $0.8621 $349.1505
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess