EN
  • EN
  • DE

SST25VF016B-50-4C-S2AE

Part No SST25VF016B-50-4C-S2AE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193219-SST25VF016B-50-4C-S2AE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST25VF016B-50-4C-S2AE CAD Model

Description

The SST25VF016B-50-4C-S2AE is a cutting-edge flash memory device produced by Microchip Technology, a leader in the semiconductor industry. This product is designed for high performance and reliability, making it an ideal storage solution for a wide range of applications.

Key Features

  • Memory Capacity: The SST25VF016B offers a substantial storage capacity of 16 Mbit (2 MB), enabling ample space for firmware, boot code, and program storage.
  • Serial Interface: It features a Serial Peripheral Interface (SPI) with a data transfer rate of up to 50 MHz, facilitating swift and efficient communication with microcontrollers and processors.
  • Operating Voltage: This device operates over a wide voltage range of 2.7V to 3.6V, making it versatile for various electronic systems and ensuring compatibility with both 3.3V and lower voltage circuits.
  • Performance: With fast read and write capabilities, the SST25VF016B ensures quick access to data, enhancing the overall performance of the systems it is integrated into.
  • Endurance and Reliability: The flash memory is designed for high endurance with a minimum of 100,000 erase/write cycles per sector, coupled with a data retention period of at least 100 years, assuring long-term reliability.
  • Package Type: The product comes in a 8-SOIC (0.209", 5.30mm Width) package, which is suitable for surface mount technology (SMT) and fits seamlessly into compact circuit designs.

Applications

The SST25VF016B-50-4C-S2AE is adept for a variety of applications, including but not limited to digital cameras, digital voice recorders, MP3 players, Bluetooth and wireless devices, medical and healthcare equipment, and industrial controllers. Its robustness and efficiency make it an excellent choice for embedded systems that require reliable non-volatile memory storage.

Conclusion

In summary, Microchip Technology's SST25VF016B-50-4C-S2AE flash memory is a high-quality, versatile storage solution that offers excellent performance and durability. Its advanced features and large storage capacity make it a top choice for designers and engineers looking to integrate dependable flash memory into their electronic products.

You May Also Be Interested in

Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess